EN
  • EN
  • DE

TPS92200D2RXLR

Part No TPS92200D2RXLR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 4-V TO 30-V INPUT VOLTAGE, 1.5-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 30V
Voltage - Output 30V
Current - Output / Channel 1.5A
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFDFN
Supplier Device Package 6-VQFN-HR (1.5x2)
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1140937-TPS92200D2RXLR
Ultra Librarian 3D Model Ultra Librarian TPS92200D2RXLR CAD Model

Description

The TPS92200D2RXLR is a cutting-edge LED driver integrated circuit (IC) from the reputable manufacturer Texas Instruments. This product is designed to provide a high-efficiency, reliable solution for driving single or multiple series-connected LEDs. With its advanced features, the TPS92200D2RXLR is an excellent choice for a variety of lighting applications, including commercial, residential, and industrial environments.

Key Features

  • Wide Input Voltage Range: The TPS92200D2RXLR operates over a broad input voltage range, making it versatile for use in different power supply configurations.
  • Adjustable Output Current: Users can set the output current to ensure optimal performance for specific LED configurations, thereby maximizing the efficiency and lifespan of the lighting system.
  • High Efficiency: With its energy-efficient design, this LED driver minimizes power loss, which is essential for reducing electricity consumption and heat generation in lighting applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, ensuring safe operation and longevity of the product.
  • Dimming Capability: The TPS92200D2RXLR supports both analog and pulse-width modulation (PWM) dimming methods, offering flexibility in light output control for various user preferences and applications.

Applications

The versatility of the TPS92200D2RXLR makes it suitable for a wide array of LED lighting applications. It is commonly used in:

  • Architectural lighting
  • Task lighting
  • Street lighting
  • Portable and emergency lighting
  • Decorative and mood lighting

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS92200D2RXLR is built to meet high standards, ensuring stable performance over its operational lifespan. Customers can trust this LED driver IC to deliver consistent illumination while maintaining energy efficiency.

Ordering Information

The TPS92200D2RXLR is available for order under the specified part number. For bulk orders or to request samples, contact Texas Instruments or an authorized distributor. Ensure to review the datasheet and technical documentation for detailed specifications and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4563 $50.1930
270+ $0.3744 $101.0880
415+ $0.3627 $150.5205
570+ $0.3510 $200.0700
740+ $0.3393 $251.0820
990+ $0.3042 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess