The AS7809AUT-E1 from Diodes Incorporated is a highly reliable, precision voltage regulator designed for a wide range of applications. This component ensures stability and performance, providing a fixed output voltage of 9V with an output accuracy of ±2%. It is capable of delivering up to 1A of output current, making it an excellent choice for moderate power needs.
Key Features
- Output Voltage: Fixed 9V with high accuracy
- Output Current: Capable of supplying up to 1A
- Low Dropout: Efficient operation with minimal voltage overhead
- Thermal Protection: Over-temperature shutdown mechanism to protect against excessive heat
- Short Circuit Protection: Provides safety and reliability under fault conditions
- Package: Available in a small, surface-mount SOT-89 package
Applications
The AS7809AUT-E1 is versatile enough to be used in a variety of electronic devices and systems. Some common applications include:
- Consumer Electronics
- Industrial Control Systems
- Telecommunication Equipment
- Portable Devices
- Power Supplies
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AS7809AUT-E1 is no exception. It is manufactured to meet high standards of performance and reliability. The device is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.
Ordering Information
The product is available with the ordering code AS7809AUT-E1 and is supplied in a tape and reel format for easy assembly during the manufacturing process. For detailed product specifications, technical data, and ordering options, customers should refer to the official Diodes Incorporated datasheet or contact their sales representative.