EN
  • EN
  • DE

TPS92410DR

Part No TPS92410DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Switch-Controlled, Direct Drive, Linear Controller for Offline LED Drivers | IC LED DRIVER OFFLINE DIM 13SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type AC DC Offline Switcher
Internal Switch(s) No
Voltage - Supply (Minimum) 9.5V
Voltage - Supply (Maximum) 450V
Dimming Analog, TRIAC
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC , 13 Leads
Supplier Device Package 13-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1273721-TPS92410DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92410DR CAD Model

Description

The TPS92410DR, from Texas Instruments, is a versatile and efficient lighting power controller designed to facilitate the creation of high-performance LED lighting solutions. This component is an integral part of the TPS92411 floating switch family, which is renowned for its ability to support low-cost, non-isolated LED lighting with high power factor and low total harmonic distortion (THD) across a wide range of applications.

The TPS92410DR operates by providing a constant current to the LED load, ensuring stable and reliable illumination. Its advanced design allows it to achieve exceptional efficiency, which is critical in reducing energy consumption and heat generation in LED lighting systems. The device's flexibility is evident in its compatibility with a variety of LED configurations, making it suitable for a range of lighting designs from residential to commercial and industrial environments.

This power controller comes in a compact SOIC-8 package, which makes it easy to integrate into space-constrained designs without sacrificing performance. Its thermal management capabilities ensure that even in such compact designs, the product remains reliable over an extended operational lifespan. The TPS92410DR's robust construction and high-quality materials contribute to its durability and resistance to the challenging conditions often encountered in lighting applications.

One of the key features of the TPS92410DR is its ability to support dimming functions. This functionality allows for energy savings and the ability to adjust lighting ambiance, which is increasingly important in modern lighting design. Whether for mood lighting in a home or adjusting brightness in a workplace, the TPS92410DR provides smooth and flicker-free dimming control.

In summary, the TPS92410DR is a highly efficient, reliable, and flexible solution for LED lighting applications. Its ease of integration, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for designers looking to create advanced, energy-saving lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6898 $50.6940
75+ $1.3865 $103.9875
115+ $1.3432 $154.4680
155+ $1.2999 $201.4845
200+ $1.2565 $251.3000
270+ $1.1266 $304.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess