EN
  • EN
  • DE

TPS92513HVDGQR

Part No TPS92513HVDGQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 10HVSSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 65V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 2MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number TPS92513
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848892-TPS92513HVDGQR
Ultra Librarian 3D Model Ultra Librarian TPS92513HVDGQR CAD Model

Description

The TPS92513HVDGQR is a highly efficient, adaptive LED driver integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered to provide a reliable and flexible solution for powering high-brightness LEDs in a diverse range of lighting applications.

Key Features:

  • Input Voltage Range: The TPS92513HVDGQR operates over a wide input voltage range, accommodating various power supply requirements and ensuring compatibility with a broad array of LED configurations.
  • Integrated MOSFET: With an integrated 65V, 0.5Ω N-channel MOSFET, this driver IC offers robust output capabilities while minimizing external component count, leading to a more compact system design.
  • High Efficiency: The device features a high-efficiency buck regulator topology, which reduces power loss and heat dissipation, thus enhancing the overall performance and longevity of LED systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 2.5 MHz, allowing for flexibility in design and optimization of the driver for specific applications.
  • Thermal Management: The TPS92513HVDGQR is equipped with thermal shutdown protection, safeguarding the IC and the LEDs from potential damage due to excessive heat.
  • Dimming Capabilities: It supports both analog and pulse-width modulation (PWM) dimming, providing precise control over light output and enabling energy savings.

Applications:

The versatility of the TPS92513HVDGQR makes it suitable for a wide variety of lighting applications, including:

  • Automotive lighting systems
  • Industrial and commercial lighting
  • Street and area lighting
  • Architectural lighting
  • Portable and emergency lighting

Package and Availability:

The TPS92513HVDGQR is available in a compact VSON-10 package, which is ideal for space-constrained applications. It is also provided in tape and reel packaging, facilitating efficient handling and manufacturing processes. Texas Instruments ensures availability and support for this product, including detailed datasheets, reference designs, and technical support for developers and engineers.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4220 $56.8800
90+ $1.1668 $105.0120
135+ $1.1303 $152.5905
185+ $1.0938 $202.3530
240+ $1.0574 $253.7760
320+ $0.9480 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,515 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess