EN
  • EN
  • DE
  • IT

TPS92518HVPWPT

Part No TPS92518HVPWPT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24HTSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 65V
Voltage - Output -
Current - Output / Channel -
Frequency 2MHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number TPS92518
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354700-TPS92518HVPWPT
Ultra Librarian 3D Model Ultra Librarian TPS92518HVPWPT CAD Model

Description

The TPS92518HVPWPT is a sophisticated dual-channel LED driver designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This high-performance device is engineered to cater to the demanding needs of advanced lighting systems, particularly those requiring precise control and high efficiency.

Key Features

  • Flexibility: The TPS92518HVPWPT provides individual channel control, enabling designers to manage multiple LED strings with varying configurations and characteristics. This flexibility ensures compatibility with a broad range of LED lighting applications.
  • Integrated Switches: Each channel includes an integrated 75V high-side N-channel MOSFET, which simplifies the design by reducing external component count and saving board space.
  • High Efficiency: The device boasts a high-efficiency buck LED driver design, which minimizes power loss and enhances overall system performance. This is particularly beneficial for applications where thermal management and energy conservation are critical.
  • Dimming Capabilities: With advanced dimming features, including both analog and PWM dimming, the TPS92518HVPWPT allows for smooth and precise brightness control, making it ideal for applications requiring dynamic lighting effects.
  • Thermal Protection: The LED driver is equipped with thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.

Applications

The versatility of the TPS92518HVPWPT makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Architectural lighting
  • Commercial and industrial lighting systems
  • Street and area lighting
  • Automotive and transportation lighting

Technical Specifications

At the heart of the TPS92518HVPWPT is its ability to handle input voltages ranging from 4.5V to 75V, making it versatile for use in various power supply scenarios. The device's switching frequency is programmable between 100 kHz to 2.5 MHz, allowing designers to optimize the driver for the specific needs of their application, whether it's to reduce EMI or to use smaller external components.

Conclusion

The TPS92518HVPWPT from Texas Instruments is an exceptional choice for design engineers looking to implement a reliable, efficient, and flexible lighting solution. Its dual-channel configuration, integrated switches, and robust protection features make it a highly capable component for modern LED lighting systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8932
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 28-TSSOP-EP
Lowest to $29.2470
MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
Allegro MicroSystems, LLC
Lowest to $1.4631
Dialog Semiconductor GmbH
Lowest to $0.2743
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4185 $57.7665
22+ $5.2665 $115.8630
33+ $5.1019 $168.3627
46+ $4.9373 $227.1158
59+ $4.7728 $281.5952
79+ $4.2791 $338.0489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess