EN
  • EN
  • DE

TPS92690PWPR/NOPB

Part No TPS92690PWPR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) PWM Dimming - 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS92690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41009-6, 296-41009-2, -296-41009-1-ND, 296-41009-1, TPS92690PWPR/NOPB-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937431-TPS92690PWPR/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92690PWPR/NOPB CAD Model

Description

The TPS92690PWPR/NOPB is a highly versatile, configurable LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced driver IC is optimized for automotive and industrial lighting applications, where reliability and performance are paramount.

Key Features

  • Wide Input Voltage Range: The TPS92690PWPR/NOPB operates on a broad input voltage range, making it suitable for a variety of power supplies and ensuring compatibility with automotive systems.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 200 kHz to 2.2 MHz, providing flexibility in the design of the power supply and enabling optimization for efficiency and size.
  • High-Efficiency Operation: With its high-efficiency buck/boost/buck-boost converter topology, the IC ensures efficient power conversion, which is critical for reducing heat and extending the life of the lighting system.
  • Integrated Protection Features: The TPS92690PWPR/NOPB includes various protection features such as overvoltage, overcurrent, and thermal shutdown, which contribute to the safety and durability of the end application.
  • Programmable Soft-Start: The soft-start feature is programmable, reducing inrush current and providing a gradual increase in LED current, which helps to prevent stress on the LEDs during power-up.

Applications

The TPS92690PWPR/NOPB is ideal for a range of lighting applications, including:

  • Automotive front and rear lighting
  • Daytime running lights
  • General-purpose industrial lighting
  • Architectural lighting systems

Package and Quality

The device comes in a thermally enhanced HTSSOP-16 PowerPAD™ package, which aids in heat dissipation and ensures stable operation even under high power conditions. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Conclusion

With its robust feature set and high level of integration, the TPS92690PWPR/NOPB from Texas Instruments stands out as a top choice for designers looking to create efficient, reliable, and high-performance lighting solutions in automotive and industrial settings.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4503 $52.1521
17+ $6.1131 $103.9227
26+ $5.9221 $153.9746
35+ $5.7310 $200.5850
46+ $5.5400 $254.8400
61+ $4.9669 $302.9809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess