EN
  • EN
  • DE

TPSM560R6RDAR

Part No TPSM560R6RDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4.2-V TO 60-V INPUT, 1-V TO 6-V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 6V 600mA 4.2V - 60V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series HotRod™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output 1 1 ~ 6V
Current - Output (Max) 600mA
Power (Watts) 3.6 W
Applications ITE (Commercial)
Features Adjustable Output, Standby Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 14-PowerBQFN Module
Dimension 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
Supplier Device Package 15-B3QFN (5x5.5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-TPSM560R6RDARTR,296-TPSM560R6RDARCT,296-TPSM560R6RDARDKR
Standard Package 1,000
Win Source Part Number 969471-TPSM560R6RDAR
Ultra Librarian 3D Model Ultra Librarian TPSM560R6RDAR CAD Model

Description

The TPSM560R6RDAR is a high-performance, integrated power solution from Texas Instruments that is designed to meet the rigorous demands of today's electronic devices. This compact module integrates a power MOSFET and a power inductor into a single package, providing a highly efficient power management solution that simplifies design and reduces board space.

Key Features

  • High Efficiency: With its advanced design, the TPSM560R6RDAR offers high efficiency, which helps in reducing power loss and improving overall system performance.
  • Integrated Design: The module combines a power MOSFET and a power inductor, minimizing the need for external components and simplifying the power supply design.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, enabling designers to create more compact and portable devices.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of different circuits and components.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable operation under various conditions.
  • Easy Integration: The TPSM560R6RDAR is designed for easy integration into a wide range of electronic systems, including industrial, communication, and consumer applications.

Applications

The versatility and high performance of the TPSM560R6RDAR make it suitable for a multitude of applications such as:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable devices
  • Power supply modules

With its robust feature set and integrated design, the TPSM560R6RDAR from Texas Instruments represents a reliable and efficient solution for modern power management challenges. Its ability to streamline the design process while delivering high efficiency and a small footprint makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1352 $50.6760
13+ $8.3161 $108.1093
19+ $8.0562 $153.0678
26+ $7.7964 $202.7064
34+ $7.5365 $256.2410
45+ $6.7568 $304.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess