The TPSM84424MOLR is a highly integrated power solution from Texas Instruments that simplifies the design of power systems. This compact module integrates a DC/DC converter, inductor, and passives into a small, low-profile package. It is designed to deliver up to 4A of continuous output current with excellent power efficiency, making it ideal for a wide range of applications, including industrial, communications, and consumer electronics.
Key Features
- Integrated Solution: The TPSM84424MOLR combines a complete power system in a tiny package, reducing design complexity and saving board space.
- Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 17V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V to power a broad range of ICs.
- High Efficiency: With its integrated inductor and advanced packaging, the module achieves high power conversion efficiency, which translates to less heat generation and improved system reliability.
- Thermal Performance: The device is designed with thermal performance in mind, featuring enhanced thermal dissipation capabilities.
- Simple Design: Minimal external components are required, simplifying design and reducing time to market.
- Protection Features: It includes over-current, over-voltage, under-voltage lockout, and thermal shutdown protections for safe operation under various conditions.
Applications
The TPSM84424MOLR is versatile and can be used in multiple applications where space is at a premium and efficiency is crucial. Its robust feature set makes it suitable for powering FPGAs, DSPs, microprocessors, and other sensitive electronic components in:
- Industrial and automation equipment
- Networking and telecommunications systems
- Portable and battery-powered devices
- Consumer electronics such as gaming consoles and wearables
With its ease of use and comprehensive feature set, the TPSM84424MOLR from Texas Instruments is an excellent choice for designers looking to optimize their power system's performance and efficiency.