EN
  • EN
  • DE

TRF2436IRTBT

Part No TRF2436IRTBT
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT-END DUAL-BAND 40-QFN / RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz ISM 40-VQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
RF Type ISM
Frequency 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number TRF243
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 380764-TRF2436IRTBT
Ultra Librarian 3D Model Ultra Librarian TRF2436IRTBT CAD Model

Description

The TRF2436IRTBT is a high-performance integrated RF receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of RF and wireless products that cater to a variety of applications, including wireless communication, industrial, and automotive systems.

Key Features

  • Frequency Range: The TRF2436IRTBT operates over a broad frequency range, making it suitable for multi-band receivers and various communication protocols.
  • Integration: This RF receiver integrates several components such as low noise amplifiers, mixers, and filters, which simplifies the design process and reduces the overall system footprint.
  • Performance: Designed for high sensitivity and selectivity, the TRF2436IRTBT ensures excellent signal reception and quality, which is critical for reliable wireless communication.
  • Power Efficiency: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications or systems where energy efficiency is paramount.
  • Interface: It features a user-friendly interface that allows easy configuration and operation, facilitating rapid development and deployment in end-products.

Applications

The versatility of the TRF2436IRTBT allows it to be used in various applications, including but not limited to:

  • Wireless Infrastructure
  • Industrial Wireless Control
  • Wireless Sensor Networks
  • Automotive Communication Systems
  • Home Automation and Smart Grids

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF2436IRTBT is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in the most demanding environments.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to assist in the integration of the TRF2436IRTBT into their projects. Texas Instruments also provides technical support and design assistance to help streamline the product development process.

You May Also Be Interested in

Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
Lowest to $3.8716
SiGe Semiconductor, Inc.
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4355
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Awinic
19dB 1.5V~3.3V 0.75dB -10.5dBm 7.8mA FCDFN-6L(0.7x1.1) RF Amplifiers RoHS
Lowest to $0.1456
Skyworks Solutions Inc.
860 TO 930MHZ RF FRONT END MODUL
Lowest to $1.4553
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5865 $57.1730
5+ $23.4556 $117.2780
7+ $22.7227 $159.0589
10+ $21.9897 $219.8970
12+ $21.2567 $255.0804
16+ $19.0577 $304.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess