EN
  • EN
  • DE

TRF3702IRHCR

Part No TRF3702IRHCR
Manufacturer Texas Instruments
Catalog RF Modulators
Description 1.5-GHz to 2.5-GHz QUADRATURE MODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Modulator
LO Frequency 1.5GHz ~ 2.5GHz
RF Frequency 1.5GHz ~ 2.5GHz
P1dB 7dBm
Noise Floor -155dBm/Hz
Output Power -2.5dBm
Operating Supply Current 170mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Test Frequency 1.842GHz
Package 16-VQFN Exposed Pad
Win Source Part Number 1273894-TRF3702IRHCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name TRF3702
Introduction Date March 01, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF3702IRHCR CAD Model

Description

The TRF3702IRHCR is a high-performance, direct quadrature modulator designed and manufactured by Texas Instruments. It is a key component in the RF signal chain, used to modulate baseband signals onto an RF carrier. This device is widely employed in communication systems such as wireless infrastructure, software-defined radios, and microwave point-to-point systems where reliable and high-quality signal modulation is critical.

Key Features

  • Wide Frequency Range: The TRF3702IRHCR operates over a broad frequency range, making it suitable for various applications across different frequency bands.
  • High Linearity: This modulator provides excellent linearity, which is essential for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: The design of the TRF3702IRHCR ensures low noise performance, which is crucial for achieving a high signal-to-noise ratio in the transmitted signal.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Adjustable Gain: It features an adjustable gain, allowing for fine-tuning of the output signal level to match the requirements of specific applications.

Applications

  • Wireless Infrastructure
  • Software-Defined Radio (SDR)
  • Microwave Point-to-Point Links
  • Broadband Data Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF3702IRHCR is no exception. It is designed to meet the rigorous demands of the telecommunications industry, ensuring stable performance over time and under varying environmental conditions. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Package and Availability

The TRF3702IRHCR is available in a compact QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The package is designed to facilitate easy mounting and integration into a wide range of electronic systems. For availability, pricing, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $13.6357
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4872 $55.4616
7+ $15.1690 $106.1830
11+ $14.6949 $161.6439
15+ $14.2209 $213.3135
19+ $13.7469 $261.1911
25+ $12.3248 $308.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess