EN
  • EN
  • DE

TRF371135IRGZT

Part No TRF371135IRGZT
Manufacturer Texas Instruments
Catalog RF Demodulators
Description IC IQ DEMODULATOR W/PGA 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 1.7GHz to 6GHz
RF Frequency 1.7GHz to 6GHz
P1dB 3dBV
Gain 45dB
Noise Figure 17.5dB
Operating Supply Current 370mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 48-VQFN (7x7)
Win Source Part Number 034960-TRF371135IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF371135IRGZT CAD Model

Description

The TRF371135IRGZT is a state-of-the-art integrated Quadrature Modulator from Texas Instruments that operates within the RF frequency range of 400 MHz to 3.8 GHz. This high-performance device is designed to efficiently modulate baseband analog signals to RF signals, making it a crucial component in wireless communication systems such as base stations, software-defined radios, and microwave point-to-point systems.

Key Features

  • Wide Frequency Range: The TRF371135IRGZT supports a broad frequency range, catering to various applications and standards in the wireless communication industry.
  • High Linearity: With excellent linearity performance, the modulator ensures minimal signal distortion, which is vital for maintaining signal integrity in high-quality communication links.
  • Low Noise Figure: The low noise figure of the device ensures that the signal-to-noise ratio is maintained, resulting in clearer signal transmission and reception.
  • Programmable Baseband Gain: Users can adjust the baseband gain to optimize the modulator's performance for specific system requirements.
  • Single 3.3V Supply: The modulator operates on a single 3.3V supply, simplifying power management within the system design.
  • Compact Packaging: Housed in a compact 48-VQFN package, the TRF371135IRGZT saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the TRF371135IRGZT allows it to be used in a wide array of applications. Its primary use is in the field of wireless communication, where it modulates baseband signals for transmission over RF frequencies. It is particularly useful in:

  • Wireless Infrastructure (e.g., GSM, WCDMA, LTE base stations)
  • Microwave Point-to-Point Links
  • Software-defined Radios
  • Satellite Communications
  • Test Equipment

With its robust feature set and flexibility, the TRF371135IRGZT from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient quadrature modulation scheme in their RF communication systems.

You May Also Be Interested in

Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6727 $63.3454
4+ $25.9879 $103.9516
6+ $25.1758 $151.0548
9+ $24.3637 $219.2733
11+ $23.5515 $259.0665
15+ $21.1152 $316.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,897 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess