EN
  • EN
  • DE
  • IT

TRF3761-B

Part No TRF3761-B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description INTEGER-N PLL WITH INTEGRATED VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273906-TRF3761-B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761-B CAD Model

Description

The TRF3761-B, part of Texas Instruments' high-performance RF synthesizer family, is a versatile, low-phase-noise, programmable frequency synthesizer. It integrates an Integer-N Phase-Locked Loop (PLL) and a Voltage-Controlled Oscillator (VCO), providing a complete solution for a wide range of wireless applications including base stations, wireless infrastructure, and test equipment.

Key Features

  • Frequency Range: The TRF3761-B is designed to operate over a broad frequency range, making it suitable for various applications that require different frequencies.
  • Low Phase Noise: With its low phase noise performance, the TRF3761-B ensures high-quality signal synthesis, which is critical for RF systems where signal integrity is paramount.
  • Programmable: The device can be programmed via a serial interface, allowing for easy integration into system designs and flexibility in changing frequency plans.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components needed, thus saving space and cost.
  • Supply Voltage: It operates from a single supply voltage, further simplifying the power supply design.
  • Output Options: The TRF3761-B provides both differential and single-ended outputs, offering compatibility with a variety of RF components and systems.

Applications

The TRF3761-B is ideal for use in:

  • Wireless infrastructure (LTE, WCDMA, GSM)
  • RFID readers
  • Test and measurement equipment
  • Satellite communications

Quality and Reliability

As with all Texas Instruments products, the TRF3761-B is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. It is available in a compact package, designed to meet the space constraints of modern electronic systems.

For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments official website.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3231 $50.6462
5+ $20.7780 $103.8900
8+ $20.1287 $161.0296
11+ $19.4794 $214.2734
14+ $18.8300 $263.6200
18+ $16.8821 $303.8778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess