EN
  • EN
  • DE
  • IT

TRF3761-GIRHAR

Part No TRF3761-GIRHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Integer-N Synthesizer/VCO
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 2.06GHz
Supply Voltage - Operating 4.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 056242-TRF3761-GIRHAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761-GIRHAR CAD Model

Description

The TRF3761-GIRHAR is a high-performance, low-phase-noise frequency synthesizer from Texas Instruments, designed to meet the rigorous demands of modern communication systems. This device is part of the TRF376x family of Integer-N PLL/VCO (Phase-Locked Loop/Voltage-Controlled Oscillator) synthesizers, which are known for their exceptional performance and flexibility.

This synthesizer operates over a wide frequency range, making it suitable for a variety of applications including wireless infrastructure, test and measurement equipment, and aerospace and defense communications systems. Its key features include a fractional-N PLL that allows for fine frequency resolution, an integrated VCO with a broad tuning range, and programmable dividers that enable the user to generate a wide range of output frequencies.

The TRF3761-GIRHAR is designed with a focus on minimizing phase noise, which is critical for maintaining signal integrity in high-performance RF systems. The device's low phase noise characteristics ensure that the signal quality is preserved across the frequency spectrum, thus enhancing the overall system performance. Additionally, the synthesizer offers fast lock times, which is essential for applications requiring quick frequency hopping or agile frequency tuning.

Integration is a key aspect of the TRF3761-GIRHAR, with the device featuring an on-chip VCO, loop filter components, and a buffered output stage. This level of integration simplifies the design process and reduces the bill of materials for system designers. Moreover, the synthesizer is available in a compact QFN package, making it ideal for space-constrained applications.

For ease of use, the TRF3761-GIRHAR is supported by Texas Instruments' software tools, which assist designers in configuring the device for their specific needs. The device also includes a serial interface for programming and control, further enhancing its flexibility and ease of integration into complex systems.

Overall, the TRF3761-GIRHAR synthesizer represents a blend of performance, integration, and versatility, making it an excellent choice for designers looking to push the boundaries of RF system capabilities.

You May Also Be Interested in

Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $30.7895
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $6.3128
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1203 $60.4812
10+ $12.4065 $124.0650
14+ $12.0188 $168.2632
20+ $11.6311 $232.6220
25+ $11.2433 $281.0825
34+ $10.0802 $342.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess