EN
  • EN
  • DE
  • IT

TRF3761-JIRHAT

Part No TRF3761-JIRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Integer-N Synthesizer/VCO
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 2.3GHz
Supply Voltage - Operating 4.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 141808-TRF3761-JIRHAT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761-JIRHAT CAD Model

Description

Product Overview: TRF3761-JIRHAT

The TRF3761-JIRHAT is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to meet the rigorous demands of today's advanced wireless communication systems. This high-performance, low-phase noise, programmable frequency synthesizer is an indispensable component for applications requiring a stable and precise clock source.

Key Features

  • Frequency Range: The device boasts a wide frequency range, making it versatile for various applications, including but not limited to wireless infrastructure, radar systems, and test equipment.
  • Low Phase Noise: With its low phase noise characteristics, the TRF3761-JIRHAT ensures high-quality signal integrity, which is crucial for systems that rely on clean and stable frequency sources.
  • Programmability: The synthesizer's programmable nature allows for flexibility in design, enabling engineers to tailor the IC to specific requirements of their projects.
  • Integration: The IC integrates several functions that would otherwise require multiple discrete components, thereby saving space and reducing the complexity of the overall design.
  • Power Efficiency: The TRF3761-JIRHAT is designed with power efficiency in mind, helping to reduce the power consumption of the devices it powers, which is especially beneficial for battery-operated equipment.

Applications

The versatility of the TRF3761-JIRHAT makes it an ideal choice for a wide range of applications. Its precise and stable output can be critical for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Military and aerospace systems (e.g., radar, communication systems)
  • Test and measurement equipment
  • Satellite communications

Technical Specifications

The TRF3761-JIRHAT is built with the cutting-edge technology for which Texas Instruments is known. Its specifications include a single-chip design, an integrated voltage-controlled oscillator (VCO), and a variety of programmable options for the output frequency. The IC also features a serial interface for programming and control, further simplifying its integration into complex systems.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $6.7894
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.4875
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $138.0987
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $30.7895
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $111.8906
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $25.3776

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0101 $72.0303
6+ $19.7006 $118.2036
8+ $19.0850 $152.6800
11+ $18.4694 $203.1634
15+ $17.8537 $267.8055
19+ $16.0068 $304.1292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess