EN
  • EN
  • DE

TRF7900APWR

Part No TRF7900APWR
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC FRONT-END DUAL RCVR 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 27MHz
Sensitivity -102dBm
Data Rate (Max) 5 kbps
Modulation or Protocol FM, FSK
Applications Human-Interface Devices (HID), Wireless Control
Current - Receiving 65mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 131011-TRF7900APWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7900APWR CAD Model

Description

Product Overview: Texas Instruments TRF7900APWR

The TRF7900APWR is a multifunctional integrated circuit from Texas Instruments designed for RFID (Radio Frequency Identification) and near-field communication applications. This powerful IC is an ideal choice for developers looking to implement RFID features into their products, offering a flexible and efficient solution for both low-frequency (LF) and high-frequency (HF) systems.

Key Features

  • Frequency Range: The TRF7900APWR operates at 13.56 MHz for HF RFID systems and supports ISO 14443A/B, ISO 15693, FeliCa, and ISO 18000-3 Mode 1 standards, ensuring broad compatibility with a variety of RFID tags and devices.
  • Integration: It integrates an analog front-end and a data framing engine for various RFID communication standards, simplifying the design and reducing the bill of materials for the end product.
  • Power Management: The device includes power-saving features like a deep sleep mode, making it suitable for battery-powered applications where energy efficiency is critical.
  • Interface Options: For communication with microcontrollers, the TRF7900APWR provides a flexible SPI (Serial Peripheral Interface), allowing for easy integration into existing designs.
  • Package: It comes in a small form factor TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

The versatility of the TRF7900APWR makes it a go-to component for a wide range of applications, including but not limited to:

  • Contactless payment systems
  • Access control and security systems
  • Identification and tracking systems
  • Smart cards and readers
  • Consumer electronics with NFC capabilities

Why Choose TRF7900APWR?

With its robust feature set, the TRF7900APWR from Texas Instruments stands out as a comprehensive solution for RFID-enabled devices. Its support for multiple RFID standards, integrated power-saving features, and ease of use make it an excellent choice for developers aiming to create reliable and efficient RFID systems.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4270 $54.2700
23+ $4.4530 $102.4190
35+ $4.3138 $150.9830
48+ $4.1747 $200.3856
62+ $4.0355 $250.2010
83+ $3.6180 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess