EN
  • EN
  • DE

TRF7960AEVM

Part No TRF7960AEVM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description TRF7960A - Transceiver 13.56MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete
Type Transceiver
Frequency 13.56MHz
For Use With/Related Products TRF7960A
Supplied Contents Board(s), Accessories
Base Product Number TRF7960
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1479678-TRF7960AEVM
Ultra Librarian 3D Model Ultra Librarian TRF7960AEVM CAD Model

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess