EN
  • EN
  • DE

TRSF3222CPW

Part No TRSF3222CPW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 20-TSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TRSF3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 280
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937549-TRSF3222CPW
Ultra Librarian 3D Model Ultra Librarian TRSF3222CPW CAD Model

Description

Introducing the TRSF3222CPW Transceiver from Texas Instruments

The TRSF3222CPW is a robust, high-performance transceiver module from Texas Instruments, designed to meet the rigorous demands of serial communication protocols. This device is part of TI’s extensive line of interface products that provide reliable solutions for data transmission and reception. The TRSF3222CPW is specifically tailored for applications that require efficient operation under a broad range of conditions, offering both versatility and precision in a compact package.

Key Features and Benefits

  • Enhanced Signal Integrity: The TRSF3222CPW utilizes a bi-directional serial port that operates over a single-ended line. It is capable of handling data transfer rates up to 1 Mbps, ensuring swift and accurate communication between devices.
  • Low-Power Consumption: With its advanced power management features, the transceiver maintains low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a 3.0V to 5.5V range, providing the flexibility to work with various logic levels and system voltages, thus accommodating a diverse set of system requirements.
  • Electrostatic Discharge (ESD) Protection: The TRSF3222CPW is equipped with integrated ESD protection circuitry, safeguarding the device against electrostatic discharges, and ensuring reliability and longevity in harsh environments.
  • Industrial Temperature Range: It is designed to perform reliably across an extended industrial temperature range of -40°C to +85°C, which is essential for applications operating in extreme conditions.

Applications

The versatility of the TRSF3222CPW transceiver makes it suitable for a wide array of applications, including:

  • Industrial control and automation systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Portable and battery-powered devices

With its exceptional blend of performance, power efficiency, and durability, the TRSF3222CPW from Texas Instruments stands out as a top-tier solution for your serial communication needs. Whether you are developing complex industrial systems or simple consumer electronics, this transceiver provides a reliable backbone for your data transmission requirements.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess