EN
  • EN
  • DE

TS3A44159PWR

Part No TS3A44159PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 23ns, 32ns
-3db Bandwidth 35MHz
Charge Injection 139pC
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 20nA
Crosstalk -73dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 035062-TS3A44159PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Audio, Imaging, Video & Vision, Test & Measurement, Computers & Computer Peripherals, Wireless
Family Name TS3A44159
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3A44159PWR CAD Model

Description

Product Overview: Texas Instruments TS3A44159PWR

The TS3A44159PWR from Texas Instruments is a versatile and high-performance 4-channel 2:1 analog switch designed to facilitate multiplexing in various electronic applications. This component is part of the Texas Instruments’ signal switch portfolio and is known for its low-power operation and high bandwidth characteristics, making it an ideal choice for both analog and digital signal switching.

Key Features

  • Low On-State Resistance (RON): The device offers a low RON, typically around 0.5 ohms, which ensures minimal signal distortion and power loss when the switch is conducting.
  • Wide Bandwidth: With a wide bandwidth of 300 MHz, the TS3A44159PWR is capable of handling high-speed signals without significant attenuation, making it suitable for video, audio, and data applications.
  • Low Power Consumption: This analog switch operates with very low power consumption, which is critical for battery-powered devices and helps extend their operational lifespan.
  • Wide Operating Voltage Range: It supports a wide range of supply voltages from 2.3V to 3.6V, allowing for flexibility in various system designs.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that one channel is disconnected before another is connected, thus eliminating the possibility of shorting between channels.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits, which safeguard the device against unexpected voltage spikes.

Applications

The TS3A44159PWR is used in a diverse range of applications, including but not limited to:

  • Cellular phones
  • PDAs and handheld devices
  • Signal routing in audio, video, and data systems
  • PCMCIA cards and USB multiplexing
  • Communication systems

Package and Quality

The switch is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the PWR suffix in its part number. This compact package is suitable for surface-mount technology (SMT) and fits well in miniaturized circuits. Texas Instruments ensures high manufacturing standards, providing reliable and consistent performance for the TS3A44159PWR across a wide range of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7539 $52.7730
165+ $0.6186 $102.0690
255+ $0.5992 $152.7960
345+ $0.5799 $200.0655
450+ $0.5606 $252.2700
600+ $0.5026 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess