EN
  • EN
  • DE

TS3A44159RSVR

Part No TS3A44159RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 23ns, 32ns
-3db Bandwidth 35MHz
Charge Injection 139pC
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 20nA
Crosstalk -73dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 035064-TS3A44159RSVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A44159RSVR CAD Model

Description

Product Overview: Texas Instruments TS3A44159RSVR

The TS3A44159RSVR from Texas Instruments is a versatile, high-performance analog switch designed to cater to a broad spectrum of applications. This quad single-pole double-throw (4-SPDT) switch is an ideal solution for signal routing in various electronic systems. It is particularly well-suited for applications that require the routing of high-speed signals, including audio, video, and digital data streams.

Key Features

  • Wide Voltage Range: The device operates over a wide supply voltage range from 2.3 V to 3.6 V, making it compatible with most low-voltage applications.
  • Low ON-State Resistance: With a typical ON-state resistance of just 0.5 ohms, the TS3A44159RSVR ensures minimal signal distortion and power loss.
  • High Bandwidth: It offers a high bandwidth of 300 MHz, which allows it to easily handle high-speed signals without compromising signal integrity.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that no two switch paths are connected simultaneously during switching.
  • ESD Protection: The device incorporates robust electrostatic discharge (ESD) protection to safeguard against unexpected voltage spikes, enhancing its durability and reliability.

Applications

The TS3A44159RSVR is adept at managing multiple signal paths in a variety of devices. Its applications span across:

  • Cellular phones
  • PDAs
  • Portable media players
  • Notebook computers
  • Signal routing in audio, video, and data systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS3A44159RSVR is no exception. It is designed to meet the rigorous standards of the industry, ensuring both high performance and longevity. The device is available in a compact QFN package, making it easy to integrate into space-constrained designs.

Ordering Information

To facilitate easy adoption, the TS3A44159RSVR is available in tape and reel packaging, streamlining the manufacturing process. For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess