EN
  • EN
  • DE

TS3A5017DGVR

Part No TS3A5017DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SP4T 16TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 12 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
Max Switch Time (Ton,Toff) 9.5ns, 3.5ns
-3db Bandwidth 165MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4.5pF, 19pF
Max Leakage Current (IS off) 100nA
Crosstalk -49dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TVSOP
Win Source Part Number 1114344-TS3A5017DGVR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian TS3A5017DGVR CAD Model

Description

The TS3A5017DGVR from Texas Instruments is a high-performance, single-pole quadruple-throw (SP4T) analog switch that is designed for 2-V to 3.6-V VCC operation. This advanced switch IC features low power consumption and a bidirectional signal flow which makes it an ideal solution for a variety of applications including signal routing in audio, video, and data communication systems.

Key Features

  • Low Power Consumption: The device is optimized for low power consumption, which makes it suitable for battery-powered devices and extends the life of portable electronics.
  • Wide Operating Range: With a VCC operation range from 2 V to 3.6 V, the TS3A5017DGVR can be used in a variety of systems without the need for level shifting.
  • High Bandwidth: The switch offers a high bandwidth (300 MHz) that allows signals to pass with minimal distortion, making it suitable for high-speed data and video applications.
  • Low On-State Resistance: The device features a low on-state resistance (typical 10 Ω), which reduces signal attenuation and improves overall performance.
  • Break-Before-Make Switching: This feature ensures that one signal path is disconnected before a new path is established, preventing signal cross-talk and shorting.

Applications

  • Audio and Video Signal Routing
  • Data Communication Systems
  • Signal Multiplexing
  • Portable Electronics
  • Cellular Phones
  • Notebook Computers

Package and Quality

The TS3A5017DGVR is offered in a compact 16-pin TVSOP package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under stringent conditions to ensure high reliability and performance over a wide temperature range.

Ordering Information

For ordering the TS3A5017DGVR, or to request samples and additional technical information, customers can visit the Texas Instruments official website or contact authorized distributors. The product is also supported with design resources including datasheets, reference designs, and application notes to facilitate integration into various systems.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.2130
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $0.9413
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3269
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $10.1548
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.6031
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7777 $50.5505
160+ $0.6381 $102.0960
245+ $0.6182 $151.4590
335+ $0.5982 $200.3970
435+ $0.5783 $251.5605
580+ $0.5185 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,610 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess