EN
  • EN
  • DE

TS3DS26227YZTR

Part No TS3DS26227YZTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 2.3 V to 3.6 V
Max Switch Time (Ton,Toff) 9ns, 4ns
-3db Bandwidth 80MHz
Charge Injection 5.5pC
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 5nA
Crosstalk -39dB @ 200MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA (1.9x1.4)
Win Source Part Number 132858-TS3DS26227YZTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3DS26227YZTR CAD Model

Description

Introducing the TS3DS26227YZTR from Texas Instruments

The TS3DS26227YZTR is a cutting-edge, high-performance signal switch designed and manufactured by the industry-leading electronics company, Texas Instruments (TI). This product is part of TI's extensive range of switch integrated circuits, known for their reliability and efficiency in various applications.

At the heart of the TS3DS26227YZTR is its capability to provide bidirectional switching for high-speed signals. With its dual-channel configuration, it allows for the seamless routing of differential signals such as PCIe, SATA, and USB. This feature makes it an ideal choice for applications that require high-speed data transfer and signal integrity, such as computing, networking, and telecommunications equipment.

The device operates over a wide supply voltage range, typically from 3.3V to 5V, which provides flexibility for use in various system designs. Additionally, the TS3DS26227YZTR boasts a low on-state resistance (Ron) that minimizes signal distortion and ensures efficient signal transmission, which is crucial for maintaining the performance of high-speed interfaces.

One of the key advantages of the TS3DS26227YZTR is its small form factor. Packaged in a compact YZP (4.90 mm x 3.00 mm) package, it is designed to save precious board space while still delivering the high performance expected from Texas Instruments products. The small size does not compromise its robustness as it is built to withstand the rigors of modern electronic devices.

Moreover, the TS3DS26227YZTR comes with ESD protection, safeguarding the device and the system from electrostatic discharges that can occur during handling and operation. This feature enhances the durability of the product and ensures a longer operational lifespan.

In summary, the Texas Instruments TS3DS26227YZTR is a highly versatile and efficient signal switch that provides fast, reliable switching for a wide range of high-speed digital applications. Its low on-state resistance, small package size, and ESD protection make it a top choice for designers looking to optimize their system performance while maintaining a compact design footprint.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8040 $52.2600
155+ $0.6597 $102.2535
235+ $0.6391 $150.1885
325+ $0.6185 $201.0125
420+ $0.5979 $251.1180
560+ $0.5360 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess