EN
  • EN
  • DE

TS3USB221ARSERG4

Part No TS3USB221ARSERG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 1114359-TS3USB221ARSERG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3USB221ARSERG4 CAD Model

Description

The TS3USB221ARSERG4 is a high-speed USB 2.0 (480 Mbps) 1:2 multiplexer/demultiplexer switch designed by Texas Instruments, which offers a versatile solution for USB signal switching requirements. This compact and efficient integrated circuit is ideal for a variety of applications, ranging from laptops and docking stations to desktop computers and peripherals.

Key Features

  • High-Speed Performance: Supports data rates up to 480 Mbps, making it suitable for USB 2.0 high-speed data transfer applications.
  • Low On-State Resistance (RON): The low on-state resistance of the switch ensures minimal signal distortion and voltage drop, thus maintaining signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the TS3USB221ARSERG4 consumes minimal power, which is critical for battery-powered devices.
  • Bidirectional Operation: The switch can be used in both multiplexer and demultiplexer modes, offering design flexibility.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against damage from static electricity, enhancing the durability of the device.
  • Small Form Factor: The compact QFN (Quad Flat No-Lead) package allows for space-saving designs, making it suitable for portable electronics where board space is at a premium.

Applications

The versatility of the TS3USB221ARSERG4 lends itself to a wide range of applications, including:

  • USB port expansion and switching in laptops and desktops
  • Peripheral sharing devices
  • USB docking stations and hubs
  • Smartphones and tablets with USB functionalities

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TS3USB221ARSERG4 is backed by rigorous testing and quality control processes, ensuring that it meets the high standards expected from TI products. Additionally, developers can access a wealth of support resources, including technical documentation, application notes, and design tools, to facilitate the integration of the switch into their projects.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331,935 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess