EN
  • EN
  • DE

TS3USB221EDRCR

Part No TS3USB221EDRCR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 081811-TS3USB221EDRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TS3USB221EDRCR CAD Model

Description

Product Overview: TS3USB221EDRCR by Texas Instruments

The TS3USB221EDRCR is a high-speed USB 2.0 (480 Mbps) 1:2 multiplexer-demultiplexer switch designed by Texas Instruments, which is a leader in the semiconductor industry. This product is particularly suitable for applications where efficient switching between two USB sources is required, such as in laptops, docking stations, and mobile devices.

Constructed with a high-bandwidth, low on-capacitance, and low on-resistance design, the TS3USB221EDRCR ensures minimal signal distortion and power loss, making it an excellent choice for maintaining signal integrity in high-speed data paths. The device's configuration allows one USB port to be shared between two devices, which can be particularly useful for saving space and reducing the number of USB ports required in a design.

Key Features

  • High-Speed Performance: Supports USB 2.0 data rates up to 480 Mbps, ensuring compatibility with fast data transfer standards.
  • Low Power Consumption: Designed for power efficiency, which is crucial for battery-powered devices.
  • Bi-Directional Interface: Can route signals in both directions, offering flexibility in connecting USB peripherals.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry safeguards the device against damage from static electricity, enhancing its durability.
  • Space-Saving: The compact SON (Small Outline No Lead) package allows for a minimal footprint on PCBs, optimizing space in portable electronics.

Applications

The TS3USB221EDRCR is ideal for a variety of applications that require efficient USB data routing, including:

  • Personal Computers and Laptops
  • Smartphones and Tablets
  • USB Peripheral Devices
  • USB Switching Hubs
  • Docking Stations

With its combination of speed, efficiency, and compact design, the TS3USB221EDRCR from Texas Instruments represents a reliable solution for designers looking to optimize USB connectivity in their products. Its robust protection features and high-speed capabilities make it a versatile component in any modern electronic device requiring USB switching functionality.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3966 $51.5580
270+ $0.3715 $100.3050
420+ $0.3590 $150.7800
600+ $0.3339 $200.3400
780+ $0.3213 $250.6140
975+ $0.3088 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,950 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess