EN
  • EN
  • DE

TS5A22364YZPR

Part No TS5A22364YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 740 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 2.3 V to 5.5 V
Max Switch Time (Ton,Toff) 80ns, 70ns
-3db Bandwidth 18.3MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 70pF
Max Leakage Current (IS off) 50nA
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DSBGA
Win Source Part Number 035156-TS5A22364YZPR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TS5A22364YZPR CAD Model

Description

The TS5A22364YZPR is a high-performance, dual single-pole/double-throw (SPDT) analog switch designed by Texas Instruments. This device is tailored for applications that require the switching of analog signals with low distortion and high linearity. The TS5A22364YZPR is part of TI's extensive range of analog switch integrated circuits, which are known for their reliability and versatility.

Key Features

  • Wide Supply Range: The switch operates over a broad power supply range of 2.25 V to 5.5 V, making it suitable for various applications that require different voltage levels.
  • Low On-State Resistance (RON): With a typical RON of just 0.8 ohms, the TS5A22364YZPR ensures minimal signal distortion and power loss during operation.
  • Low Crosstalk and Off-Isolation: This device provides excellent signal integrity with low crosstalk and high off-isolation, which is crucial for maintaining the fidelity of the signal paths in complex electronic systems.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, offering greater design flexibility.
  • 1.8 V Logic Compatible: The control logic is compatible with 1.8 V, allowing for seamless integration with modern low-voltage logic circuitry.

Applications

The TS5A22364YZPR is designed for a wide range of applications, including but not limited to:

  • Cellular phones
  • PDAs
  • Portable instrumentation
  • Data acquisition systems
  • Signal routing

Quality and Packaging

Ensuring high standards of quality, the TS5A22364YZPR is available in a compact 10-pin DSBGA package. The product is provided in tape and reel packaging, which facilitates efficient handling and manufacturing processes. It is also RoHS compliant, ensuring adherence to environmental standards and regulations.

Conclusion

With its robust design, low power consumption, and high switching speeds, the TS5A22364YZPR from Texas Instruments stands out as an exceptional choice for designers looking to optimize their analog signal routing with precision and efficiency. Its small form factor and compatibility with low-voltage logic make it an ideal component for the next generation of compact and power-conscious electronic devices.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0204 $51.0200
120+ $0.8372 $100.4640
185+ $0.8111 $150.0535
255+ $0.7849 $200.1495
330+ $0.7588 $250.4040
445+ $0.6803 $302.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess