EN
  • EN
  • DE

TS5A23157RSERG4

Part No TS5A23157RSERG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 213504-TS5A23157RSERG4
Case / Package 10-UQFN (2.0x1.5)
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -66dB @ 10MHz
Max Leakage Current (IS off) 1μA
Channel Capacitance(CS off, CD off) 5.5pF
Charge Injection 7pC
-3db Bandwidth 220MHz
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
Single Supply Voltage (V+) 1.65 V to 5.5 V
Channel-to-Channel Matching (ΔRon) 150 mOhm
Max On Resistance 10 Ohm
Number of Circuits 2
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TS5A23157RSERG4 CAD Model

Description

Product Overview: TS5A23157RSERG4 by Texas Instruments

The TS5A23157RSERG4 is a state-of-the-art dual single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to deliver high-performance signal switching solutions in a variety of applications. This component is part of TI's extensive range of switch and multiplexer devices, renowned for their reliability and precision.

Key Features

  • Wide Voltage Range: The TS5A23157RSERG4 operates over a wide supply voltage range of 2.3 V to 5.5 V, making it versatile for both low and standard voltage operations.
  • Low On-State Resistance: It features a low on-state resistance (typically 0.5 ohms), which minimizes signal distortion and ensures efficient signal transfer.
  • High-Speed Switching: The device offers high-speed switching performance, which is critical for applications requiring fast signal routing.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, allowing for flexible signal routing in both directions through the switch.
  • ESD Protection: The TS5A23157RSERG4 comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and longevity in harsh environments.

Applications

The versatility of the TS5A23157RSERG4 makes it suitable for a wide range of applications, including:

  • Cellular phones
  • PDAs
  • Portable instrumentation
  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing

Product Packaging and Quality

This particular model, the TS5A23157RSERG4, is packaged in a compact QFN-10 package, optimizing board space without compromising on performance. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring performance, durability, and reliability.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their support team. The TS5A23157RSERG4 is not just a component; it's a solution designed to elevate your project's performance to the next level.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess