EN
  • EN
  • DE

TS5A3167YZPR

Part No TS5A3167YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.9 OHM  SPST ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 900 mOhm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 19pF, 18pF
Current - Leakage (IS(off)) (Maximum) 20nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 5-XFBGA, DSBGA
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Win Source Part Number 1274420-TS5A3167YZPR
Manufacturer Homepage www.ti.com
Family Name TS5A3167
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3167YZPR CAD Model

Description

Product Overview: Texas Instruments TS5A3167YZPR

The Texas Instruments TS5A3167YZPR is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to offer precision and reliability in a wide range of applications. This switch is part of the TS5A3167 series, which is known for its low on-state resistance, low charge injection, and high-speed operation, making it an ideal choice for both analog and digital signal switching.

Key Features

  • Low On-State Resistance: The TS5A3167YZPR boasts a low on-state resistance of typically 0.9 ohms, which minimizes signal attenuation and ensures high fidelity in signal routing.
  • Single Supply Operation: It operates over a broad supply voltage range of 1.65V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated devices and low-voltage applications.
  • High-Speed Switching: With a switching speed of just 0.5 ns, the TS5A3167YZPR enables rapid signal routing, which is crucial for high-speed data acquisition and communication systems.
  • Low Charge Injection: The device minimizes distortion in precision applications by featuring low charge injection of 10 pC (max), allowing for cleaner and more accurate signal processing.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, providing flexibility in signal routing for multiplexing/demultiplexing applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which enhances the durability of the device in harsh environments.

Applications

The TS5A3167YZPR is suitable for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Portable and battery-powered electronics
  • Medical equipment

Package and Quality

Encased in a compact 6-pin TSOT-23 package, the TS5A3167YZPR is designed to save space on printed circuit boards (PCBs) while maintaining high performance. Texas Instruments is committed to high-quality standards, and this product is manufactured under stringent quality control measures to ensure reliability and performance consistency.

Whether you're designing sophisticated medical devices, portable consumer electronics, or high-speed communication infrastructure, the TS5A3167YZPR from Texas Instruments is a versatile and reliable choice that can meet your analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1065 $55.3250
115+ $0.9079 $104.4085
175+ $0.8795 $153.9125
235+ $0.8512 $200.0320
305+ $0.8228 $250.9540
410+ $0.7377 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess