EN
  • EN
  • DE

TSB12LV32TPZEP

Part No TSB12LV32TPZEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Operating Supply Voltage 3.3V
Operating Temperature Range -40°C ~ 110°C
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1274606-TSB12LV32TPZEP
Manufacturer Homepage www.ti.com
Family Name TSB12LV32TPZEP
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB12LV32TPZEP CAD Model

Description

TSB12LV32TPZEP - Texas Instruments IEEE 1394-1995 Link Layer Controller

The TSB12LV32TPZEP, manufactured by Texas Instruments, is a pivotal component designed for facilitating high-speed serial bus communications. Specifically engineered to comply with the IEEE 1394-1995 standard, this link layer controller is an integral part of systems requiring fast data transfer rates and real-time data streaming.

Key Features:

  • High Performance: With its capability to support data transfer rates of 100, 200, and 400 Mbps, the TSB12LV32TPZEP is suitable for applications demanding quick and efficient data exchange.
  • Enhanced Functionality: This device includes features such as isochronous and asynchronous data transfer, connecting digital audio and video equipment seamlessly.
  • Integration: It offers an integrated 2K FIFO for asynchronous transmit, 2K FIFO for asynchronous receive, 1K FIFO for isochronous transmit, and 1K FIFO for isochronous receive, facilitating buffer management.
  • Compatibility: The TSB12LV32TPZEP is designed for flexible use across various platforms, ensuring interoperability with other IEEE 1394-1995 compliant devices.
  • Power Management: This component supports advanced power management, including deep sleep states, making it ideal for portable and power-sensitive applications.

Applications:

The Texas Instruments TSB12LV32TPZEP is widely utilized in a diverse range of applications. It is particularly favored in digital audio/video networks, desktop and portable computing, digital still cameras, and other multimedia devices. Its robust design and advanced features make it an indispensable part of systems that require reliable and high-speed data transfer.

Quality and Reliability:

Adhering to Texas Instruments' commitment to quality, the TSB12LV32TPZEP is built to meet high standards of reliability and performance. It is a testament to TI's dedication to providing advanced solutions for complex digital communication needs.

You May Also Be Interested in

Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2195 $94.4390
3+ $38.7443 $116.2329
4+ $37.5335 $150.1340
6+ $36.3227 $217.9362
8+ $35.1120 $280.8960
10+ $31.4797 $314.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess