EN
  • EN
  • DE

TSB41LV06APZPG4

Part No TSB41LV06APZPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE XCVR/ARBITER 100-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 1114569-TSB41LV06APZPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB41LV06APZPG4 CAD Model

Description

TSB41LV06APZPG4: A Robust IEEE 1394a-2000 Six-Port Cable Transceiver/Arbiter from Texas Instruments

The TSB41LV06APZPG4 is a high-performance integrated circuit designed by Texas Instruments to serve as a six-port cable transceiver/arbiter for applications compliant with the IEEE 1394a-2000 standard. This standard, also known as FireWire or i.LINK, is widely used for high-speed serial bus communications in computer and consumer electronics systems, offering reliable data transfer at rates up to 400 Mbps.

This versatile chip is engineered to handle the physical layer requirements of the IEEE 1394a-2000 protocol, ensuring seamless communication between devices. It is particularly well-suited for digital audio/video equipment, computer peripherals, and networking hardware where multiple ports and reliable arbitration are essential.

Key features of the TSB41LV06APZPG4 include:

  • Six Fully Compliant Cable Ports: Each port can autonomously perform cable power management and port condition monitoring, ensuring robust performance and connectivity.
  • Integrated Link-Layer Controller Interface: This feature allows for direct connection to a link-layer controller, simplifying the design and reducing system complexity.
  • Programmable Arbitration Timing: The device offers flexibility in setting arbitration timing parameters, which can be tailored to specific system needs.
  • Advanced Power Management: The TSB41LV06APZPG4 supports both global and individual port power saving modes, making it an energy-efficient choice for modern electronics.
  • Enhanced Port Protection: Each port is equipped with overcurrent protection and under-voltage lockout, providing a high level of safety for connected devices.

The TSB41LV06APZPG4 is housed in a 64-pin HTQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Its operating temperature range of 0°C to 70°C ensures reliability across various environments.

With its robust feature set and compliance with the IEEE 1394a-2000 standard, the TSB41LV06APZPG4 from Texas Instruments is a top-tier choice for designers looking to integrate multiple FireWire ports with high-speed data transfer capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess