EN
  • EN
  • DE

TSB43AA82APGEG4

Part No TSB43AA82APGEG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY LINK LAYR HP 2PRT 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 144-LQFP (20x20)
Win Source Part Number 1114574-TSB43AA82APGEG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43AA82APGEG4 CAD Model

Description

The TSB43AA82APGEG4 is a high-performance integrated circuit from Texas Instruments (TI), designed to meet the demanding requirements of high-speed data communication. This IC is part of TI's extensive range of interface products and is specifically tailored for IEEE 1394a-2000 applications. The IEEE 1394 standard, also known as FireWire, is a serial bus interface that enables high-speed data transfer between digital devices.

Key Features:

  • High-Speed Data Transmission: The TSB43AA82APGEG4 supports 100Mbits/s, 200Mbits/s, and 400Mbits/s data transfer rates, making it ideal for applications requiring fast data transfer such as video and multimedia devices.
  • Integrated PHY and Link Layer: This device integrates both the physical layer (PHY) and link layer, providing a complete solution for IEEE 1394 interface with minimal external components required.
  • Enhanced Connectivity: It can connect up to 63 devices in a daisy-chain or tree structure, offering flexibility and scalability in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TSB43AA82APGEG4 features power-saving modes, making it suitable for portable and battery-powered applications.
  • Robust Error Handling: The device includes provisions for handling errors robustly, ensuring reliable data communication even in noisy environments.

Applications:

The versatility of the TSB43AA82APGEG4 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Digital Video Camcorders
  • External Storage Devices
  • Printers and Scanners
  • Digital Cameras
  • Set-Top Boxes
  • Professional Audio Equipment

Quality and Reliability:

As with all Texas Instruments products, the TSB43AA82APGEG4 is manufactured to the highest standards of quality and reliability. TI's rigorous testing and quality assurance processes ensure that this IC meets the stringent requirements of the industry, providing a reliable solution for designers and manufacturers.

Summary:

The TSB43AA82APGEG4 from Texas Instruments is a feature-rich, high-speed integrated circuit designed for IEEE 1394a-2000 applications. With its capability to handle high data rates, integrated PHY and link layer, and low power consumption, it is an ideal choice for a multitude of digital communication applications. Its robust design and error handling make it a reliable component for any system requiring fast and secure data transfer.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9497 $71.8491
6+ $19.6511 $117.9066
8+ $19.0370 $152.2960
11+ $18.4229 $202.6519
15+ $17.8088 $267.1320
19+ $15.9665 $303.3635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess