EN
  • EN
  • DE

TSB43AA82PGE

Part No TSB43AA82PGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Protocol IEEE 1394
Function Physical Layer Controller
Interface Parallel
Standards IEEE 1394a-2000
Operating Supply Voltage 3.3V
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 728043-TSB43AA82PGE TQFP
Popularity Medium
Supply and Demand Status Limited
Family Name TSB43AA82
Introduction Date February 01, 2005
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian TSB43AA82PGE CAD Model

Description

The TSB43AA82PGE from Texas Instruments is a sophisticated integrated circuit that is designed to handle both the physical and link layers of the IEEE 1394a-2000 standard. This standard, also known as FireWire or i.Link, is a serial bus interface that allows for high-speed communication and isochronous real-time data transfer, commonly used in multimedia and computer peripherals.

Key Features

  • Compliance: Fully compliant with the IEEE 1394a-2000 standard and backward compatible with the IEEE 1394-1995 standard.
  • Data Transfer Rates: Supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, enabling high-speed connectivity for a variety of applications.
  • Integrated PHY and Link Layer: The integration of both PHY and Link layers facilitates lower cost and complexity, making it an efficient solution for IEEE 1394a implementations.
  • Ports: Equipped with two cable ports and one internal port that can be configured as either a 1394a cable port or a 1394a beta-mode bilingual port.
  • Power Management: Features advanced power management support including fully compliant 1394a power down modes.

Applications

The TSB43AA82PGE is versatile and can be used in a wide range of applications. Its high-speed data transfer capabilities make it ideal for:

  • Digital video and multimedia applications
  • PC peripherals such as external storage devices, printers, and scanners
  • Consumer electronics including digital cameras, camcorders, and home entertainment systems
  • Networking and communication equipment

Technical Specifications

With a 3.3V power supply, the TSB43AA82PGE is designed for low power consumption while maintaining high performance. It is available in a 144-pin LQFP (Low-profile Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint on the printed circuit board.

Conclusion

The Texas Instruments TSB43AA82PGE is a robust IEEE 1394a-2000 OHCI PHY/Link-Layer Controller that offers a blend of performance, power efficiency, and versatility. It is an excellent choice for designers looking to implement IEEE 1394a interfaces in their products, providing a reliable and cost-effective solution.

You May Also Be Interested in

Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0318 $69.0954
6+ $18.8979 $113.3874
9+ $18.3074 $164.7666
12+ $17.7168 $212.6016
15+ $17.1263 $256.8945
20+ $15.3546 $307.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess