EN
  • EN
  • DE
  • IT

TSB81BA3PFPG4

Part No TSB81BA3PFPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ARBITER 3-PORT 80-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 056047-TSB81BA3PFPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB81BA3PFPG4 CAD Model

Description

The TSB81BA3PFPG4 is a high-performance integrated circuit from Texas Instruments, designed for applications that require the high-speed transmission of data. This device is a part of Texas Instruments' extensive range of interface products, known for their reliability and cutting-edge technology.

Key Features:

  • Three-Port Device: The TSB81BA3PFPG4 features three ports that enable bidirectional communication, allowing for flexible connectivity options.
  • IEEE 1394b Support: This IC is fully compliant with the IEEE 1394b standard, which ensures compatibility with a wide range of FireWire devices and systems.
  • High Data Transfer Rates: It supports S100β (98.304 Mbps), S200β (196.608 Mbps), S400β (393.216 Mbps), S800 (786.432 Mbps), and S1600 (1.572864 Gbps) modes, enabling high-speed data transfer for demanding applications.
  • Enhanced Features: The device includes features such as cable power management, arbitration acceleration, and port event status, which enhance its functionality and ease of use.
  • Robust Design: It is designed to withstand electrostatic discharge (ESD) events, providing a level of robustness essential for industrial and commercial environments.
  • Package: The TSB81BA3PFPG4 is offered in a 64-pin HTQFP (Thin Quad Flat Pack) package, which is suitable for compact designs and ensures efficient heat dissipation.

Applications:

The versatility of the TSB81BA3PFPG4 makes it ideal for a variety of applications, including:

  • Professional audio and video equipment
  • Consumer electronics
  • Computer peripherals
  • Automotive infotainment systems
  • Industrial control systems

In summary, the TSB81BA3PFPG4 from Texas Instruments is a robust and high-performing interface IC that meets the needs of high-speed data communication in a wide range of applications. Its compliance with the IEEE 1394b standard and support for multiple data rates make it an excellent choice for designers looking to integrate reliable data transfer capabilities into their products.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3877 $65.5508
9+ $13.4464 $121.0176
13+ $13.0262 $169.3406
18+ $12.6060 $226.9080
23+ $12.1858 $280.2734
31+ $10.9252 $338.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess