EN
  • EN
  • DE

TSC2007IPW

Part No TSC2007IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 226.2μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 081824-TSC2007IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Multimedia, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TSC2007IPW CAD Model

Description

The TSC2007IPW is a high-quality, low-power touch screen controller designed by Texas Instruments, a leader in semiconductor design and manufacturing. This innovative component is specifically tailored for portable devices such as smartphones, tablets, and other touchscreen-enabled electronics. With its compact design and advanced features, the TSC2007IPW is an ideal solution for developers looking to enhance the interactivity and user experience of their products.

Key Features

  • 4-Wire Touch Screen Interface: The TSC2007IPW is compatible with 4-wire resistive touch screens, providing precise and reliable touch detection for a wide range of applications.
  • 12-Bit Resolution: With a 12-bit analog-to-digital converter (ADC), the controller offers fine granularity for touch location detection, ensuring accurate and responsive touch input.
  • Low Power Consumption: Designed for battery-operated devices, the TSC2007IPW features a low-power design to extend device usage between charges.
  • I2C Interface: The device includes an I2C serial interface, which simplifies connectivity with microcontrollers and processors, allowing for easy integration into system designs.
  • Programmable Sample Rates: Developers can adjust the touch screen sampling rates to balance between responsiveness and power consumption based on the application's needs.
  • On-Chip Temperature Measurement: An integrated temperature sensor allows for additional functionality, providing environmental monitoring capabilities within the host device.

Applications

The versatility of the TSC2007IPW makes it suitable for a wide array of touch-based applications. It is commonly used in:

  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Point-of-Sale (POS) Terminals
  • Industrial Controls
  • Medical Equipment

Technical Specifications

Parameter Value
Resolution 12-bit
Interface I2C
Operating Voltage 2.7V to 5.25V
Package 16-TSSOP

Overall, the TSC2007IPW from Texas Instruments is a sophisticated touch screen controller that offers a blend of performance, power efficiency, and versatility, making it an excellent choice for designers aiming to enhance user interaction with electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1850 $53.3250
105+ $0.9723 $102.0915
160+ $0.9420 $150.7200
220+ $0.9116 $200.5520
285+ $0.8812 $251.1420
380+ $0.7900 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess