EN
  • EN
  • DE

TSC2013QPWRQ1

Part No TSC2013QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16TSSOP / TSC2013-Q1 12-Bit, Nanopower, 4-Wire Dual-Touch Screen Controller With I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Touchscreen 4 Wire Resistive
Resolution (Bits) 10, 12 b
Interface I2C
Voltage Reference External
Supply Voltage (V) 1.2V ~ 3.6V
Current - Supply 655μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series TSC2013
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811152-TSC2013QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TSC2013QPWRQ1 CAD Model

Description

The TSC2013QPWRQ1 is a high-quality touch screen controller designed by Texas Instruments to provide an exceptional interface solution for touch screen applications. This integrated circuit is specifically engineered for automotive and industrial markets, where reliability and precision are of utmost importance.

Key Features

  • Touch Screen Controller: The device is a resistive touch screen controller that supports 4-wire touch screens, offering precise and responsive touch detection.
  • 12-Bit Resolution: With a 12-bit resolution analog-to-digital converter (ADC), the TSC2013QPWRQ1 ensures high precision in touch location sensing, providing a smooth and accurate user experience.
  • Multiple Communication Interfaces: It features an I2C interface and SPI (Serial Peripheral Interface) for flexible and easy integration into various system architectures.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for applications where power efficiency is critical.
  • Enhanced ESD Protection: It includes robust electrostatic discharge (ESD) protection to withstand automotive and industrial environments, ensuring long-term reliability.

Applications

The TSC2013QPWRQ1 is designed for a wide range of applications, including but not limited to:

  • Automotive infotainment systems
  • Navigation systems
  • Industrial control panels
  • Portable electronic devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSC2013QPWRQ1 is no exception. It meets stringent quality standards and is designed to perform reliably in harsh conditions. The device is AEC-Q100 qualified, which is a critical standard for automotive integrated circuits, ensuring that it can withstand the rigorous demands of automotive applications.

Package and Availability

The TSC2013QPWRQ1 is available in a compact TSSOP-16 package, which is suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards by avoiding hazardous substances in its construction.

For more information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
Touchscreen Controller 2 Wire Capacitive 12 b I2C, SPI Interface 176-LQFP (24x24)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8991 $56.9730
65+ $1.5583 $101.2895
100+ $1.5096 $150.9600
140+ $1.4609 $204.5260
180+ $1.4122 $254.1960
240+ $1.2661 $303.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess