EN
  • EN
  • DE

TSC2102IDA

Part No TSC2102IDA
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC PROG TOUCH-SCRN CTLR 32-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 65μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TSSOP
Win Source Part Number 035300-TSC2102IDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2102IDA CAD Model

Description

The TSC2102IDA from Texas Instruments is a versatile and sophisticated touch screen controller designed to provide a seamless interface solution for a wide range of interactive applications. This integrated circuit is part of Texas Instruments' esteemed portfolio of high-performance analog components, and it is specifically engineered to enhance the user experience in touch-sensitive devices.

At the heart of the TSC2102IDA is a 12-bit analog-to-digital converter (ADC) that offers precise touch location sensing capabilities. The controller supports 4-wire resistive touch screens, which are commonly found in personal digital assistants (PDAs), point-of-sale (POS) terminals, and industrial controls. The device's high resolution and sensitivity ensure accurate touch detection, making it ideal for applications requiring fine cursor control or handwriting recognition.

In addition to its touch screen control functionality, the TSC2102IDA incorporates a battery monitor and temperature measurement system. This multifunctional approach enables system designers to reduce component count and save valuable board space. The built-in battery monitor allows for real-time voltage monitoring, which is critical for portable and battery-powered devices, ensuring they operate within safe voltage ranges and helping to extend battery life. The temperature measurement feature can be used to monitor the device's operating environment, providing an additional layer of system stability and reliability.

The TSC2102IDA operates over a wide voltage range and features a low-power design, making it an excellent choice for power-sensitive applications. It communicates with the host processor via a standard serial interface, which facilitates easy integration into existing systems. Furthermore, the device is available in a compact SSOP-28 package, allowing for a minimal footprint on the PCB.

Overall, the Texas Instruments TSC2102IDA is a high-performance, feature-rich touch screen controller that offers designers a reliable and efficient solution for incorporating touch interfaces into their products. Its combination of precision, integration, and ease of use makes it a top choice for developers looking to create intuitive and interactive user experiences.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2922 $58.0454
15+ $6.8039 $102.0585
23+ $6.5913 $151.5999
32+ $6.3787 $204.1184
41+ $6.1660 $252.8060
55+ $5.5282 $304.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess