EN
  • EN
  • DE

TSV912AIDR

Part No TSV912AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / Rail-to-Rail Input/Output, 8-MHz Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/μs
Gain Bandwidth Product 8MHz
-3db Bandwidth 80kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Current - Supply 550μA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806425-TSV912AIDR
Ultra Librarian 3D Model Ultra Librarian TSV912AIDR CAD Model

Description

TSV912AIDR by Texas Instruments

The TSV912AIDR is an operational amplifier (op-amp) from Texas Instruments, renowned for its precision and power efficiency. This device is part of the TSV912 family, which is known for its low input offset voltage, low noise, and low power consumption, making it an excellent choice for battery-powered applications and sensor interfaces.

Key Features

  • Low Offset Voltage: The TSV912AIDR boasts a low input offset voltage, which ensures accuracy in measurement and signal processing applications.
  • Wide Bandwidth: With a bandwidth of 8 MHz, this op-amp is capable of handling a wide range of frequencies, making it versatile for various applications including audio processing and control systems.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a low supply current requirement, thus extending the battery life of portable devices.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which allows for a wider dynamic range and is particularly beneficial when operating at low supply voltages.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.5V to 5.5V, which simplifies design and reduces component count.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications

The TSV912AIDR is ideal for a variety of applications that require precision and efficiency. It is commonly used in:

  • Sensor interfaces
  • Battery-powered devices
  • Portable instrumentation
  • Audio amplifiers
  • Analog filters
  • Automotive electronics

With its robust feature set and high performance, the TSV912AIDR from Texas Instruments is an excellent choice for designers looking to optimize their analog circuitry in terms of power, precision, and overall efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9349 $51.4195
115+ $0.8758 $100.7170
180+ $0.8462 $152.3160
255+ $0.7870 $200.6850
335+ $0.7574 $253.7290
415+ $0.7279 $302.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess