EN
  • EN
  • DE
  • IT

TUSB2046IBVF

Part No TUSB2046IBVF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name TUSB2046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48466, TUSB2046IBVF-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901534-TUSB2046IBVF
Ultra Librarian 3D Model Ultra Librarian TUSB2046IBVF CAD Model

Description

Texas Instruments TUSB2046IBVF USB Hub Controller

The TUSB2046IBVF from Texas Instruments is a versatile USB hub controller that integrates a USB 2.0 transceiver and a Serial Interface Engine (SIE) with a 4-port hub logic, making it an ideal choice for creating USB connectivity solutions. This integrated circuit is designed to extend the capabilities of a single USB port, allowing for the connection of up to four additional USB devices.

Featuring full compliance with the USB 2.0 specification, the TUSB2046IBVF supports low-speed (1.5 Mbps) and full-speed (12 Mbps) data rates, ensuring compatibility with a wide range of USB peripherals. Its high-quality design includes built-in 3.3V voltage regulators, which allow the device to operate from a single 5V supply, simplifying the power management in USB systems.

The TUSB2046IBVF is housed in a compact 32-pin LQFP (Low-Profile Quad Flat Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications. Additionally, it features overcurrent reporting for each downstream port, providing enhanced protection for connected devices. The hub controller also supports both individual and ganged power switching and overcurrent detection, giving designers flexibility in managing power distribution and safety features.

With its integrated upstream 1.5kΩ pull-up resistor and downstream 15kΩ pull-down resistors, the TUSB2046IBVF ensures proper USB signaling and simplifies external component requirements. The device also includes an optional port power control, which allows for the management of port power without the need for external components, making it a user-friendly and cost-effective solution for USB hub design.

Designed with ease of use in mind, the TUSB2046IBVF is plug-and-play and hot-swappable, which means devices can be connected or disconnected without the need to power down or restart the host system. The hub controller is perfect for a wide range of applications, including desktop and laptop computers, docking stations, monitors with USB ports, and standalone USB hubs.

Overall, the TUSB2046IBVF from Texas Instruments is a robust and reliable choice for designers looking to expand USB capabilities with a high-performance, integrated hub controller solution.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC HS USB TO UART/FIFO 48LQFP
Lowest to $9.0286
SMSC Corporation
Small Form Factor Single- Chip Ethernet Controller with HP Auto-MDIX
Lowest to $7.3955
NEC
PREAMPLIFIER FOR INFRARED REMOTE CONTROL
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SOIC
Lowest to $2.0460
Mitsubishi
SWITCHING REGULATOR CONTROL
Lowest to $2.3539
PLX
PCI to USB 2.0 Hi-Speed Peripheral Controller
Need more? Email Us
SMSC Corporation
Multi-Endpoint USB Peripheral Controller
Need more? Email Us
Integrated Circuit Systems
3.3-V 10Base-T/100Base-TX Integrated PHYceive
Lowest to $2.2523
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32LQFP
Lowest to $35.6391

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1287 $51.2870
24+ $4.2081 $100.9944
37+ $4.0766 $150.8342
51+ $3.9451 $201.2001
66+ $3.8136 $251.6976
88+ $3.4191 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,021 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess