EN
  • EN
  • DE

TUSB211QRWBRQ1

Part No TUSB211QRWBRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / Signal Processing Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Applications Signal Processing
Interface USB
Voltage - Supply 3.3V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Type Surface Mount
Base Product Number TUSB211
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811693-TUSB211QRWBRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB211QRWBRQ1 CAD Model

Description

The TUSB211QRWBRQ1 from Texas Instruments is a versatile and powerful high-speed USB 2.0 redriver designed to enhance signal quality by performing equalization on deteriorated input signal. This redriver is specifically engineered to provide a robust solution for applications that require high-speed data transfer and signal integrity across a USB interface.

Key Features:

  • USB 2.0 Compatibility: Fully compliant with high-speed USB 2.0 specification, supporting data rates up to 480 Mbps.
  • Signal Conditioning: Implements adaptive equalization and output pre-emphasis to optimize signal quality over long cables or through challenging electromagnetic environments.
  • Low Power: Designed for energy efficiency, the TUSB211QRWBRQ1 features a low-power standby mode to reduce power consumption when not in active use.
  • Compact Design: Available in a small 12-pin QFN package, making it ideal for space-constrained applications.
  • Industrial Temperature Range: Operates reliably over an extended temperature range, suitable for demanding industrial environments.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality performance and dependability.

Applications:

The TUSB211QRWBRQ1 is designed to be used in a variety of applications that require high-speed data transmission and signal integrity. These include but are not limited to:

  • Automotive infotainment and connectivity systems
  • Consumer electronics such as digital TVs, gaming consoles, and set-top boxes
  • Portable devices requiring reliable USB connectivity
  • Industrial control and automation systems
  • USB docking stations and port replicators

With its advanced features and proven reliability, the TUSB211QRWBRQ1 from Texas Instruments stands out as an excellent choice for designers looking to enhance USB signal quality in their next-generation digital applications.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5403 $53.9105
70+ $1.4429 $101.0030
110+ $1.3941 $153.3510
155+ $1.2966 $200.9730
205+ $1.2479 $255.8195
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess