EN
  • EN
  • DE

TUSB3210PM

Part No TUSB3210PM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB CNTRLR STORAGE 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications USB Microcontroller
Core Processor 8052
Program Memory Type EEPROM
Controller Series TUSB
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 035438-TUSB3210PM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TUSB3210PM CAD Model

Description

The TUSB3210PM from Texas Instruments is a versatile USB-based controller integrated circuit designed for bridging USB to serial communication ports. This powerful chip is part of TI’s extensive USB interface IC product line and is widely used in a variety of applications, including industrial controls, consumer electronics, and communication devices.

Key Features:

  • USB 2.0 Full-Speed Compliance: The TUSB3210PM adheres to the USB 2.0 Full-Speed standard, ensuring compatibility with a wide range of USB hosts and devices.
  • Integrated 8052 Microcontroller: It features a built-in 8052 MCU with 16KB of RAM, allowing for flexible and programmable device control.
  • Serial Interface Support: The device supports a variety of serial interfaces, including UART, I2C, and SPI, making it a versatile choice for interfacing with different types of peripherals.
  • GPIO Capability: It comes with General Purpose I/O (GPIO) pins that can be used for additional interfacing or control functions.
  • On-Chip Memory: The TUSB3210PM includes 8KB of EEPROM and 2KB of SRAM, providing ample space for firmware and data storage.
  • Customizable: Firmware can be developed and loaded onto the device to cater to specific application requirements, enhancing its flexibility and adaptability.

Applications:

  • USB Serial Converters
  • USB Instrumentation
  • USB Modems
  • Industrial Control and Monitoring Systems
  • Point of Sale Systems

The TUSB3210PM is available in a 64-pin QFP (Quad Flat Package) and operates over a temperature range of -40°C to 85°C, making it suitable for industrial environments. Its robustness, combined with its ease of programming and integration, makes it an ideal solution for expanding USB capabilities in new and existing systems.

For developers and engineers, Texas Instruments provides comprehensive support for the TUSB3210PM, including technical documentation, development tools, and software libraries, which can be accessed through TI’s website and customer support channels.

You May Also Be Interested in

Ricoh
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $13.5909
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $5.6306
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess