EN
  • EN
  • DE

TUSB3410IVFG4

Part No TUSB3410IVFG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description 500mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TUSB3410
Packaging Tray
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
RAM Size 18K x 8
Interface I2C, USB, UART
Number of I/O 4
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1274986-TUSB3410IVFG4
Manufacturer Homepage www.ti.com
Family Name TUSB3410I
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3410IVFG4 CAD Model

Description

TUSB3410IVFG4 USB to Serial Port Controller

The TUSB3410IVFG4 is a versatile USB to serial port controller from Texas Instruments designed to bridge the gap between legacy serial devices and modern USB ports. This integrated circuit provides a seamless interface for transferring data between a USB device and a serial peripheral, making it an ideal solution for applications such as industrial control, point-of-sale systems, and medical equipment that require serial connectivity.

Key Features

  • Full-Speed USB 2.0 compliant interface with a 12 Mbps data transfer rate.
  • Integrated 8052 microcontroller core for flexible firmware customization and advanced functionality.
  • Support for multiple serial interfaces including UART, I2C, and SPI, enhancing its adaptability to various communication protocols.
  • On-chip memory: 16KB of configurable RAM and 10KB of ROM for device firmware.
  • Support for IrDA encoding and decoding, facilitating infrared communication capabilities.
  • General-purpose I/O (GPIO) pins for additional interfacing options and system integration.
  • Efficient power management with suspend and resume operations for USB power saving.
  • Available in a 32-pin LQFP (Low-Profile Quad Flat Package) for compact board designs.

Product Applications

The TUSB3410IVFG4 is widely used in industries where there is a need to convert legacy serial connections to USB. This includes upgrading older equipment to be compatible with newer computer systems that no longer provide native serial ports. Its robust design and support for multiple serial protocols make it suitable for a broad range of applications:

  • Industrial automation and control systems.
  • Medical diagnostic and monitoring devices.
  • Point-of-sale terminals and barcode scanners.
  • Networking equipment requiring serial management.
  • Instrumentation and measurement devices.

Overall, the TUSB3410IVFG4 by Texas Instruments is an efficient and reliable solution for USB to serial data communication, providing both the performance and flexibility required by modern interfacing needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3880 $53.5520
8+ $12.5407 $100.3256
13+ $12.1170 $157.5210
18+ $11.2697 $202.8546
24+ $10.8460 $260.3040
29+ $10.4224 $302.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess