EN
  • EN
  • DE

TUSB4041IPAPQ1

Part No TUSB4041IPAPQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 2.0 4PORT HUB 64HTQFP / Low Speed/Full Speed/High Speed USB Controller Hub USB 2.0 1.1V/3.3V Tray Automotive 64-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 1.1V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 798528-TUSB4041IPAPQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB4041I-Q1
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB4041IPAPQ1 CAD Model

Description

The TUSB4041IPAPQ1 is a robust, automotive-grade, 4-port USB 2.0 hub designed by Texas Instruments to offer high-speed interface solutions for various applications. This device is specifically engineered to meet the rigorous demands of the automotive industry, complying with the AEC-Q100 Grade 2 qualification standards, ensuring reliable performance in extreme automotive environments.

With an operational temperature range of -40°C to +105°C, the TUSB4041IPAPQ1 is well-suited for in-vehicle systems such as infotainment, telematics, and advanced driver assistance systems (ADAS), where consistent data transfer is crucial. The hub integrates a 1.1 device controller, offering backward compatibility and ensuring seamless connectivity with both modern and legacy USB devices.

The TUSB4041IPAPQ1 features an upstream port that supports High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) traffic, and four downstream ports that are capable of HS, FS, and LS traffic with individual port power control. This capability allows for efficient power management and helps to reduce power consumption when devices are not in use. Additionally, the hub supports battery charging specifications, making it ideal for charging peripherals such as smartphones and tablets.

Advanced features of the TUSB4041IPAPQ1 include overcurrent protection, built-in PHYs for improved signal integrity, and an optional Serial EEPROM interface for custom configurations. The device also supports the USB 2.0 Link Power Management (LPM) protocol, which enables better conservation of power through dynamic power management of individual links.

The hub comes in a 64-pin HTQFP (Heat-Sink Thin Quad Flat Pack) package, providing a compact footprint suitable for space-constrained automotive applications. With its robust design and comprehensive feature set, the TUSB4041IPAPQ1 from Texas Instruments is an excellent choice for designers looking to integrate a reliable USB hub into their automotive systems.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8181 $54.7267
16+ $6.4148 $102.6368
25+ $6.2144 $155.3600
34+ $6.0139 $204.4726
44+ $5.8135 $255.7940
58+ $5.2121 $302.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess