EN
  • EN
  • DE

TUSB7320RKMR

Part No TUSB7320RKMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 2-PORT USB HUB 100WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 122271-TUSB7320RKMR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TUSB7320RKMR CAD Model

Description

Texas Instruments TUSB7320RKMR USB 3.0 Host Controller

The Texas Instruments TUSB7320RKMR is a cutting-edge USB 3.0 host controller designed to enable high-speed data transfer for a variety of electronic devices. This advanced integrated circuit is part of Texas Instruments' extensive interface product range and is crafted to deliver exceptional performance and reliability.

With its support for the SuperSpeed USB 3.0 standard, the TUSB7320RKMR can facilitate data transfer rates of up to 5 Gbps, which is a significant leap over previous USB 2.0 speeds. This makes it an ideal solution for applications that demand quick and efficient data handling, such as external storage devices, high-definition video interfaces, and data acquisition systems.

One of the key features of the TUSB7320RKMR is its dual-port design, which allows it to manage two USB 3.0 ports simultaneously. This multiport capability is particularly beneficial for expanding the connectivity options of a system, as it can handle multiple peripherals without compromising on speed or performance.

The device is housed in a compact 76-pin VQFN package, making it suitable for space-constrained applications. Additionally, the TUSB7320RKMR is designed for easy integration into existing systems, with hardware and software compatibility that simplifies the design process for engineers.

Furthermore, the TUSB7320RKMR supports a variety of USB transfer types, including control, bulk, interrupt, and isochronous transfers, providing the flexibility needed to cater to a wide range of USB devices and applications. It also includes multiple power management features, such as link power management and application-initiated power management, which help to reduce overall power consumption.

For developers and designers looking to incorporate USB 3.0 functionality into their products, the Texas Instruments TUSB7320RKMR offers a robust and efficient solution backed by Texas Instruments' renowned quality and support.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $7.2961

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9987 $53.9922
12+ $8.4292 $101.1504
19+ $8.1444 $154.7436
27+ $7.5749 $204.5223
35+ $7.2901 $255.1535
43+ $7.0054 $301.2322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess