EN
  • EN
  • DE

TUSB8041RGCT

Part No TUSB8041RGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB 3.0 HUB 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-VQFN (9x9)
Win Source Part Number 1114888-TUSB8041RGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB8041RGCT CAD Model

Description

Product Overview: TUSB8041RGCT from Texas Instruments

The TUSB8041RGCT is a high-performance, 4-port SuperSpeed USB 3.0 hub provided by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to extend the capabilities of a single USB 3.0 port on a host system into four additional ports, enabling multiple USB devices to be connected simultaneously.

Key Features:

  • SuperSpeed USB 3.0 Interface: The TUSB8041RGCT supports data transfer rates of up to 5 Gbps, which is 10 times faster than USB 2.0, ensuring rapid data movement for connected devices.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, providing a versatile solution for various types of USB connections.
  • Multiple Downstream Ports: With four downstream ports, users can easily expand their USB connectivity for peripherals such as external hard drives, flash drives, cameras, and more.
  • Integrated Physical Layer (PHY): The built-in PHY reduces design complexity and external component count, which simplifies the design process for system integrators.
  • Configurable Endpoints: The hub supports up to 11 configurable endpoints (excluding control endpoint) per downstream port, catering to a wide range of USB devices with varying endpoint requirements.
  • Power Management: Advanced power management features include support for individual port power switching, over-current protection, and low-power states for energy efficiency.

Applications:

The TUSB8041RGCT is ideal for a variety of applications where USB port expansion is required. This includes desktop and laptop computers, docking stations, monitors with USB hubs, and other embedded systems that benefit from additional USB connectivity.

Quality and Reliability:

As a product of Texas Instruments, the TUSB8041RGCT is manufactured to high-quality standards, ensuring reliability and performance for critical applications. Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and product designers.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1558 $60.6232
9+ $12.4356 $111.9204
13+ $12.0470 $156.6110
18+ $11.6583 $209.8494
23+ $11.2697 $259.2031
30+ $10.1039 $303.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess