EN
  • EN
  • DE

TVP5147M1PFPG4

Part No TVP5147M1PFPG4
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description NTSC/PAL/SECAM 2 X 10-Bit Digital Video Decoder With Macrovision Detection, YPbPr Inputs, and 5-Line Comb Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275033-TVP5147M1PFPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5147M1PFPG4 CAD Model

Description

Texas Instruments TVP5147M1PFPG4 Video Decoder

The TVP5147M1PFPG4 is a high-quality, single-chip video decoder from Texas Instruments, designed to handle a wide range of analog video signals. This versatile component is capable of converting NTSC, PAL, and SECAM video formats into digital video output streams. The decoder is well-suited for various applications, including digital media players, set-top boxes, personal video recorders, and video surveillance systems.

At the heart of the TVP5147M1PFPG4 is its robust 10-bit ADC (Analog-to-Digital Converter) and 5-line comb filter, which work together to deliver exceptional image quality with reduced noise and enhanced color accuracy. The decoder supports multiple video input formats, including composite video (CVBS), S-Video (Y/C), and component video (YpbPr). This flexibility makes it an ideal choice for developers and manufacturers looking to create products compatible with a wide range of video sources.

One of the key features of the TVP5147M1PFPG4 is its Macrovision copy protection detection capability, which ensures compliance with content protection standards. Additionally, the decoder comes with an integrated VBI (Vertical Blanking Interval) data processor, enabling the capture and processing of VBI data such as closed captions, teletext, and other service information.

For ease of integration, the TVP5147M1PFPG4 provides a digital video output interface that is compatible with ITU-R BT.656 and I2C for control interfaces. Designers can take advantage of the flexible output modes, which include interlaced or progressive scan formats, to suit the requirements of the target display system.

Furthermore, the TVP5147M1PFPG4 is housed in a 80-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint that is valuable for space-constrained applications. Its low power consumption also makes it an energy-efficient choice for modern electronic devices.

In summary, the Texas Instruments TVP5147M1PFPG4 video decoder is a feature-rich solution that offers excellent video quality, a wide range of compatibility, and ease of use for developers. Its advanced features and flexibility make it a top choice for integrating high-quality video decoding capabilities into various consumer and professional products.

You May Also Be Interested in

Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0734 $50.3670
13+ $8.2654 $107.4502
19+ $8.0071 $152.1349
26+ $7.7488 $201.4688
34+ $7.4905 $254.6770
45+ $6.7156 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,937 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess