EN
  • EN
  • DE

TVP5150A

Part No TVP5150A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Ultralow Power NTSC/PAL/SECAM Video Decoder With Robust Sync Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275034-TVP5150A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TVP5150A CAD Model

Description

TVP5150A Chip

The TVP5150A from Texas Instruments is a high-quality, low-power NTSC/PAL/SECAM video decoder that is designed for use in a wide range of video applications. This advanced chip converts analog composite video signals to digital YCbCr 4:2:2 component video data streams. Its versatility and performance make it an ideal solution for video capture systems, surveillance equipment, and any application requiring a bridge between analog video and digital processing.

Key Features

  • Support for Multiple Video Standards: The TVP5150A supports NTSC, PAL, and SECAM video formats, making it a flexible choice for global video applications.
  • Robust Video Decoding: With its adaptive 2D comb filter, the decoder provides excellent video quality, minimizing artifacts and ensuring clear image reproduction.
  • Macrovision Detection: The device includes built-in Macrovision copy protection detection, which is essential for compliance with content protection requirements.
  • Low Power Consumption: Designed for efficiency, the TVP5150A operates with low power consumption, which is crucial for portable and battery-operated devices.
  • Programmable Video Output Formats: It offers a range of output formats, including ITU-R BT.656, which allows for easy integration with a variety of digital video processors and SoCs.

Applications

The TVP5150A is suited for a multitude of applications, including:

  • Video capture solutions
  • Security and surveillance systems
  • Digital video recorders (DVRs)
  • Automotive infotainment and rear-seat entertainment
  • Video conferencing equipment
  • Television sets and set-top boxes

Technical Specifications

Parameter Value Supply Voltage 1.8V (Digital), 3.3V (Analog) Package 32-Pin TQFP Operating Temperature -40°C to +85°C Resolution 10-bit ADC

For more information, datasheets, and support, visit the Texas Instruments official website.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,034 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess