EN
  • EN
  • DE

TVP5150APBSRG4

Part No TVP5150APBSRG4
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 8BIT 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 054645-TVP5150APBSRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5150APBSRG4 CAD Model

Description

The TVP5150APBSRG4 is a high-quality, low-power NTSC/PAL/SECAM video decoder that is designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to convert analog composite video signals to digital YCbCr 4:2:2 component video data. It is an ideal solution for applications that require reliable and accurate video signal decoding, such as surveillance systems, video capture devices, and digital media devices.

Key Features

  • Multi-Format Support: The TVP5150APBSRG4 supports NTSC, PAL, and SECAM video formats, making it versatile for use in various regions and systems worldwide.
  • High-Quality Video Decoding: With its advanced 10-bit analog-to-digital converter, the device ensures high-quality video output with minimal noise and distortion.
  • Low Power Consumption: Designed for efficiency, the TVP5150APBSRG4 consumes minimal power, making it suitable for portable and battery-operated devices.
  • Robust Synchronization: The decoder features built-in line-locked clock generation and synchronization, ensuring stable video output even in the presence of noisy or unstable input signals.
  • Flexible Output Formats: The device can output digital video in both ITU-R BT.656 and user-defined formats, providing compatibility with a wide range of digital video processors and displays.
  • Macrovision Detection: It includes Macrovision copy protection detection, which is essential for compliance with content protection standards in consumer video applications.
  • Programmable Video Quality: The TVP5150APBSRG4 offers programmable controls over various video quality parameters, such as brightness, contrast, saturation, hue, and sharpness.

Applications

  • Video surveillance systems
  • Set-top boxes
  • Video capture cards
  • Personal video recorders (PVRs)
  • Automotive infotainment systems
  • Video conferencing equipment

With its robust feature set and proven performance, the TVP5150APBSRG4 from Texas Instruments is a go-to video decoding solution for designers and engineers who require a reliable, high-quality video interface for their products. Its versatility and ease of integration make it an excellent choice for a broad range of video applications.

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8920 $53.3520
14+ $7.2960 $102.1440
22+ $7.0680 $155.4960
30+ $6.8400 $205.2000
38+ $6.6120 $251.2560
51+ $5.9280 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess