EN
  • EN
  • DE

TVP5150PBS

Part No TVP5150PBS
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description Ultralow-Power NTSC/PAL Video Decoder | IC NTSC/PAL/SECAM DECODER 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Video Decoder
Applications Cell Phones, PDA, Players
Supply Voltage , Analog 1.8V
Supply Voltage , Digital 1.8V, 3.3V
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Family Part Number TVP5150
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1275038-TVP5150PBS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5150PBS CAD Model

Description

The TVP5150PBS is a high-quality, low-power NTSC/PAL/SECAM video decoder chip from Texas Instruments that is designed for use in a wide range of video applications. This integrated circuit is capable of converting analog composite video signals to digital YCbCr 4:2:2 component video data compatible with the ITU-R BT.656 standard.

Key Features

  • Multi-Format Support: The TVP5150PBS supports NTSC, PAL, and SECAM video formats, making it a versatile solution for global video applications.
  • High-Quality Video Decoding: It features two 10-bit analog-to-digital converters and a 5-line comb filter for 2D adaptive comb filtering, which ensures high-quality video decoding with reduced artifacts.
  • Robust Synchronization: The device provides stable digital video output with its built-in line-locked clock and synchronization processing.
  • Programmable Video Output: Users can program the video output format to match the specific requirements of their application, including the selection of output data rates and formats.

Applications

The TVP5150PBS is ideal for a variety of applications, including:

  • Video capture devices
  • Security cameras and surveillance systems
  • Digital video recorders
  • Video conferencing equipment
  • TVs and set-top boxes

Technical Specifications

The device operates on a 1.8V analog power supply and a 1.8V digital power supply, with an I/O power supply of 3.3V. It is available in a 32-pin TQFP package that is lead-free and green-compliant. The TVP5150PBS also features an I2C interface for communication, making it easy to integrate into a system with a microcontroller or processor.

Conclusion

With its advanced features and support for multiple video formats, the Texas Instruments TVP5150PBS video decoder is a powerful solution for designers looking to add high-quality video decoding capabilities to their products. Its low power consumption and ease of integration make it an excellent choice for portable and stationary video applications alike.

You May Also Be Interested in

Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6008
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2119 $50.4833
17+ $5.9174 $100.5958
27+ $5.7325 $154.7775
37+ $5.5476 $205.2612
47+ $5.3627 $252.0469
63+ $4.8079 $302.8977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess