EN
  • EN
  • DE

TVP5154APNP

Part No TVP5154APNP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description 4-Channel Low-Power PAL/NTSC/SECAM Video Decoder With Independent Scalers and Fast Lock | IC VIDEO DECODER 8BIT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Video Decoder
Applications Security Systems
Supply Voltage , Analog 1.8V
Supply Voltage , Digital 1.8V, 3.3V
Mounting Style SMD
Manufacturer Package 128-TQFP Exposed Pad
Supplier Device Package 128-HTQFP (14x14)
Family Part Number TVP5154A
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1275043-TVP5154APNP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5154APNP CAD Model

Description

The TVP5154APNP from Texas Instruments is a highly integrated multi-standard video decoder that is designed to convert analog video signals into digital form for a variety of applications. It supports NTSC, PAL, and SECAM video formats, making it a versatile component for use in global video applications.

This advanced decoder is capable of processing signals from composite, S-Video, and component video inputs. It features four 10-bit Analog-to-Digital Converters (ADCs) and proprietary clamp and gain controllers, which ensure high-quality video output with minimal manual intervention. The TVP5154APNP is particularly well-suited for use in digital video recorders, set-top boxes, video surveillance systems, and any other application that requires reliable and high-quality video decoding.

Key Features

  • Multiple Video Format Support: Compatible with NTSC, PAL, and SECAM standards, enabling use in various regions without the need for additional components.
  • Flexible Video Inputs: Accepts composite, S-Video, and component inputs, providing design flexibility for system integrators.
  • High-Quality Video Decoding: Features four 10-bit ADCs with advanced digital processing for crisp and clear video output.
  • Automatic Gain Control: Integrated proprietary technology manages signal variations to maintain consistent video quality.
  • Macrovision Detection: Capable of detecting Macrovision copy protection signals, ensuring compliance with content protection standards.

Applications

  • Digital Video Recorders (DVRs)
  • Set-top Boxes
  • Video Surveillance Systems
  • Personal Video Recorders (PVRs)
  • Video Conferencing

The TVP5154APNP is available in a PowerPAD™ 80-pin TQFP package, which is designed for efficient thermal performance and space-saving on the PCB. Its low power consumption and advanced features make it an excellent choice for any application requiring reliable analog-to-digital video conversion.

For more information, technical specifications, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6663 $53.6641
16+ $6.2903 $100.6448
25+ $6.0938 $152.3450
34+ $5.8972 $200.5048
44+ $5.7006 $250.8264
59+ $5.1109 $301.5431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,587 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess