The HUF75345S3 is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, a leading supplier of semiconductor-based solutions. This MOSFET is designed to handle high power and high efficiency requirements in a variety of applications, including power supplies, motor controls, and other power conversion systems.
Key Features
- High Current Capability: The device is capable of handling continuous drain currents up to 75A, making it suitable for high power applications.
- Low On-Resistance: With an R<sub>DS(on) value as low as 0.008 Ohm, the HUF75345S3 ensures minimal power loss during operation, enhancing overall efficiency.
- High-Temperature Performance: It can operate at temperatures up to 175°C, providing reliability in harsh environments.
- Fast Switching Speed: The MOSFET's fast switching capability reduces switching losses and improves performance in high-frequency applications.
- Robust Package: Housed in a TO-263 package, the HUF75345S3 is designed for improved thermal performance and ruggedness.
Applications
The HUF75345S3 is versatile and can be used in various applications, including:
- DC/DC Converters
- Motor Drives
- Power Management Systems
- Automotive Applications
- Uninterruptible Power Supplies (UPS)
- Switch Mode Power Supplies (SMPS)
Technical Specifications
Parameter
Value
V<sub>DSS
55V
I<sub>D
75A
R<sub>DS(on)
0.008 Ohm
Package
TO-263
Operating Temperature
-55°C to +175°C
In conclusion, the HUF75345S3 from ON Semiconductor is a robust and efficient solution for high-power switching applications. Its low on-resistance, high current capability, and ability to operate at elevated temperatures make it an excellent choice for engineers looking to design energy-efficient and reliable power systems.