EN
  • EN
  • DE

TVP5160

Part No TVP5160
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TVP5160: 3D Comb-Filter NTSC/PAL/SECAM Video Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275048-TVP5160
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5160 CAD Model

Description

Texas Instruments TVP5160 Video Decoder

The Texas Instruments TVP5160 video decoder is a high-quality, 10-bit digital video decoder that is designed to handle a wide array of video formats. It is an advanced product that is capable of decoding NTSC, PAL, and SECAM video standards. The TVP5160 is particularly well-suited for applications that require the capture and processing of analog video signals, converting them into digital form for display, recording, or further digital processing.

This versatile decoder features two composite (CVBS), one S-Video, and one component (YPbPr or RGB) input, which allows it to accept signals from various video sources such as VCRs, DVD players, and gaming consoles. The TVP5160 is designed with flexibility in mind, enabling it to automatically detect and convert a wide range of standard-definition video formats to a digital output.

The device incorporates proprietary technology that enhances the quality of the video output. This includes 3D comb filtering, which reduces color artifacts and improves image clarity, and macrovision detection, which ensures compliance with copy-protection standards. The TVP5160 also features an integrated programmable video processing amplifier, offering control over brightness, contrast, saturation, hue, and sharpness to deliver an optimized video experience.

For ease of integration into various systems, the TVP5160 comes with an I2C interface that allows for full programmability and control of the device. It supports ITU-R BT.656 and digital YCbCr (4:2:2) output formats, making it compatible with a wide range of digital video processors and SoCs.

Engineers and designers will appreciate the TVP5160's advanced noise reduction capabilities, which help to ensure a clean, crisp video signal. The device also includes an automatic gain control (AGC) function that adjusts the gain to maintain a consistent video signal level, regardless of the input signal strength.

In summary, the Texas Instruments TVP5160 is a robust and feature-rich video decoder that offers superior video quality and compatibility, making it an ideal choice for a variety of multimedia and video processing applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1546 $57.0822
15+ $6.6910 $100.3650
24+ $6.4819 $155.5656
32+ $6.2728 $200.7296
42+ $6.0637 $254.6754
56+ $5.4364 $304.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,932 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess