EN
  • EN
  • DE

TVP7001PZP

Part No TVP7001PZP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DIGITIZER 100HTQFP / Video Digitizer IC I2C, Serial 100-HTQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Digitizer
Applications Consumer Video
Control Interface I²C, Serial
Voltage - Supply 1.7V ~ 2.0V, 1.8V ~ 2.0V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TVP7001
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383534-TVP7001PZP
Ultra Librarian 3D Model Ultra Librarian TVP7001PZP CAD Model

Description

The Texas Instruments TVP7001PZP is a high-quality, versatile video interface IC designed to handle analog video signals with precision and ease. This powerful chip is ideal for a variety of applications that require video capturing, processing, and display, including multimedia projectors, televisions, and video conferencing systems.

Key Features

  • Triple 8-Bit, 165-MSPS Analog-to-Digital Converters (ADCs): The TVP7001PZP features three high-speed ADCs that provide accurate digitization of analog RGB or YPbPr video signals, ensuring sharp and clear digital output.
  • Flexible Input Formats: This IC supports a wide range of video input formats including composite, S-Video, component, and RGB signals, making it highly adaptable to different video sources.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) circuitry simplifies system design by reducing the number of external components needed for clock generation.
  • Programmable Video Timing: Users can program the timing parameters to match specific video standards or custom requirements, offering great design flexibility.
  • On-Chip Clamp and Gain Controllers: Automated clamp and gain functions adjust the brightness and contrast of the video signal, optimizing the quality of the output image.

Advanced Capabilities

The TVP7001PZP is equipped with advanced features such as auto-detection of input video format and automatic color control, which simplify the design process and enhance the user experience. Its digital output is compatible with a variety of video processors and FPGAs, providing designers with a high degree of integration and interoperability.

Package and Availability

The TVP7001PZP comes in a 100-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology, ensuring compact and reliable integration into end products. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the use of this IC in a wide range of video applications.

For those looking to incorporate advanced video processing capabilities into their designs, the Texas Instruments TVP7001PZP offers a blend of performance, flexibility, and ease of use that is hard to match.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7429 $56.2287
7+ $15.3788 $107.6516
11+ $14.8983 $163.8813
14+ $14.4177 $201.8478
18+ $13.9371 $250.8678
25+ $12.4953 $312.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess